EN
  • EN
  • DE

CAT25M01YI-GT3

Part No CAT25M01YI-GT3
Manufacturer ON Semiconductor
Catalog Unclassified Memory
Description IC EEPROM 1MBIT SPI 10MHZ 8TSSOP / EEPROM Memory IC 1Mb (128K x 8) SPI 10 MHz 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer onsemi
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Mb (128K x 8)
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number CAT25M01
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number CAT25M01YI-GT3-ND,2156-CAT25M01YI-GT3-OS,ONSONSCAT25M01YI-GT3,488-CAT25M01YI-GT3TR,488-CAT25M01YI-GT3CT,488-CAT25M01YI-GT3DKR
Standard Package 3,000
Win Source Part Number 1323425-CAT25M01YI-GT3
Ultra Librarian 3D Model Ultra Librarian CAT25M01YI-GT3 CAD Model

Description

ON Semiconductor CAT25M01YI-GT3 EEPROM

The CAT25M01YI-GT3 is a high-performance, 1-Mbit Serial EEPROM memory device from ON Semiconductor, boasting a robust feature set that makes it an ideal choice for a wide array of applications. Its serial interface facilitates simple integration into various electronic systems, while its small form factor ensures it fits even in space-constrained designs.

This non-volatile memory module operates over a wide voltage range of 1.8V to 5.5V, making it versatile for both low-power and standard applications. Its 1-Mbit (128k x 8) of memory is organized into 256-byte pages, which allows for efficient data management and storage. The device supports the standard SPI protocol with clock frequencies up to 20 MHz, enabling fast data transfer rates that are essential for performance-critical applications.

One of the standout features of the CAT25M01YI-GT3 is its endurance; the EEPROM is capable of withstanding at least 1 million write cycles, with a data retention period of over 100 years. This level of reliability is crucial for applications where data integrity and longevity are paramount. Additionally, the device includes a write protect pin to prevent accidental data alteration, providing an extra layer of security for your stored information.

For developers and designers, the CAT25M01YI-GT3 is designed to be user-friendly. It includes functions such as byte and page write operations, which can be executed without needing to erase existing data, streamlining the process of updating stored information. The device also features a self-timed write cycle with auto-clear, simplifying the write process and reducing the software overhead.

The CAT25M01YI-GT3 is available in an 8-lead TSSOP package, ensuring compatibility with standard surface-mount technology (SMT) processes. This makes it a convenient choice for mass production and deployment in commercial products. Whether used in consumer electronics, industrial control systems, or automotive applications, this EEPROM from ON Semiconductor offers a reliable and efficient solution for your data storage needs.

With its combination of high density, low-power operation, and industry-standard SPI interface, the CAT25M01YI-GT3 is a versatile and dependable choice for designers looking to enhance their systems with secure and reliable memory storage.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C SOT23-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SOT-23-5
Lowest to $0.5021
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32STSOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-TSOP I
Need more? Email Us
Winbond Electronics
SPIFLASH, 32M-BIT, DTR, 4KB UNIF / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 6 ns 8-WSON (6x5)
Lowest to $4.3657
STMicroelectronics
IC NVSRAM 256KBIT PARALLEL 28SOH / NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOH
Lowest to $42.6677
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Lowest to $1.0949
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32SOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-SOP
Lowest to $9.5553
Winbond Electronics
IC FLASH / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 133 MHz 6 ns 8-SOIC
Lowest to $10.0855
GigaDevice Semiconductor
64MBIT NOR FLASH /1.8V /SOP8 208 / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 133 MHz 7 ns 8-SOP
Lowest to $1.4338
Winbond Electronics
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $1.3098

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7586 $52.4134
45+ $2.2635 $101.8575
69+ $2.1928 $151.3032
95+ $2.1220 $201.5900
122+ $2.0513 $250.2586
164+ $1.8391 $301.6124
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 577 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess