EN
  • EN
  • DE

DS1013-10

Part No DS1013-10
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 10NS 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Delay Line IC Multiple, NonProgrammable Tap 10ns 14-DIP (0.300", 7.62mm)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Through Hole
Package 14-DIP (0.300", 7.62mm)
Case / Package 14-PDIP
Family Name DS1013
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917275-DS1013-10
Ultra Librarian 3D Model Ultra Librarian DS1013-10 CAD Model

Description

Maxim Integrated DS1013-10 Programmable Delay Line

The Maxim Integrated DS1013-10 is a versatile and high-performance programmable delay line designed to provide precise timing adjustments in digital circuits. This innovative component is an essential tool for engineers looking to fine-tune the timing characteristics within their electronic systems, ensuring optimal performance and reliability.

At the heart of the DS1013-10 lies its ability to offer 10-tap programmable delay lines, which allows for precise incremental timing adjustments. Each tap offers a delay increment of 5ns, giving designers the flexibility to achieve a total delay range from 5ns to 50ns. This level of precision is critical for synchronizing signals, managing data setup and hold times, and improving the timing margins in high-speed digital systems.

The device operates from a single 5V supply, making it compatible with a wide range of digital logic families. Its low-power CMOS construction ensures minimal power consumption, which is particularly important for battery-operated and power-sensitive applications. The DS1013-10 is capable of driving both TTL and CMOS loads, enhancing its versatility across various design requirements.

Installation and integration of the DS1013-10 into a circuit are straightforward due to its industry-standard 8-pin DIP (Dual In-line Package) or SO (Small Outline) package options. This makes it suitable for both prototyping and production-scale applications. Its operating temperature range from -40°C to 85°C ensures reliable performance across diverse environmental conditions.

Applications for the DS1013-10 are extensive and include clock distribution and synchronization for microprocessors, delay lines for signal processing, timing adjustments in communication interfaces, and much more. Whether it's used in telecommunication systems, computer networks, or digital signal processing, the DS1013-10 provides the precision and reliability that engineers require for their timing-critical applications.

Overall, the Maxim Integrated DS1013-10 programmable delay line is an indispensable component for any design engineer looking to achieve precise timing control in their digital circuit designs. With its ease of use, flexible delay options, and robust performance, it stands as a top choice for a wide array of electronic applications.

You May Also Be Interested in

Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $3.9166
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $1.7463
Maxim Integrated
IC DELAY LN 256TAP 73.75NS 16DIP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10NS 8SOIC
Lowest to $9.8882
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.7574
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 75NS 8DIP
Lowest to $4.9180
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $3.8358
Maxim Integrated
IC DELAY LINE 150NS 16SOIC
Lowest to $6.4830

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2934 $58.6800
485+ $0.2402 $116.4970
745+ $0.2333 $173.8085
1,030+ $0.2252 $231.9560
1,325+ $0.2183 $289.2475
1,780+ $0.1952 $347.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,120 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess