EN
  • EN
  • DE

DS1023S-100

Part No DS1023S-100
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DEL LINE 256TAP 255NS 16SOIC / Delay Line IC 1-Shot, Programmable 256 Tap 255ns 16-SOIC (0.295", 7.50mm Width)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Delay Lines
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Product Status Obsolete
Number of Taps/Steps 256
Function 1-Shot, Programmable
Delay to 1st Tap 16.5ns
Tap Increment 1 ns
Available Total Delays 255ns
Number of Independent Delays 1
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number DS1023
Standard Package 45
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1339708-DS1023S-100
Ultra Librarian 3D Model Ultra Librarian DS1023S-100 CAD Model

Description

The DS1023S-100, from Maxim Integrated, is a highly versatile and reliable programmable delay line integrated circuit designed to provide precise timing adjustments in digital systems. This delay line IC is an essential component for engineers looking to fine-tune the timing of digital signals, ensuring synchronization and optimal performance in a variety of electronic applications.

Key Features

  • Programmable Delay Times: The DS1023S-100 offers 100 tap points, which can be programmed to provide a wide range of delay times, allowing designers to achieve the precise timing required for their specific application.
  • High-Speed Operation: With the capability to support high-speed signals, this delay line IC is suitable for fast digital circuits, ensuring minimal signal degradation and high performance.
  • Low Power Consumption: Maxim Integrated understands the importance of energy efficiency, which is why the DS1023S-100 is designed to operate with low power consumption, making it ideal for power-sensitive applications.
  • Compact Package: The device comes in a space-saving surface-mount package, which is perfect for modern, compact electronic assemblies.
  • Temperature Stability: The DS1023S-100 is engineered to maintain consistent performance over a wide temperature range, ensuring reliability in various operating conditions.

Applications

The versatility of the DS1023S-100 makes it an excellent choice for a range of applications, including:

  • Signal processing and timing adjustment in digital communication systems.
  • Skew management in clock distribution networks.
  • Timing calibration in data acquisition systems.
  • Waveform generation and synchronization in test and measurement equipment.

Technical Specifications

  • Part Number: DS1023S-100
  • Manufacturer: Maxim Integrated
  • Package: Surface-Mount
  • Operating Temperature: Specified over the full commercial temperature range
  • Supply Voltage: Typically 5V

The DS1023S-100 is a testament to Maxim Integrated's commitment to delivering high-quality, innovative solutions for complex timing challenges in electronic systems. With its robust feature set and flexible applications, this delay line IC stands as a crucial tool for electronic designers and engineers.

You May Also Be Interested in

Maxim Integrated
IC DELAY LN 256TAP 73.75NS 16DIP
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $3.9166
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $5.5234
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.3959
Maxim Integrated
IC DELAY LINE 5TAP 75NS 8DIP
Lowest to $4.9180
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.7574
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $1.7463
Maxim Integrated
IC DELAY LINE 10TAP 100NS 16SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10NS 8SOIC
Lowest to $9.8882

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.8160 $73.6320
4+ $30.2080 $120.8320
6+ $29.2640 $175.5840
8+ $28.3200 $226.5600
10+ $27.3760 $273.7600
13+ $24.5440 $319.0720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess