EN
  • EN
  • DE
  • IT

DS1077U-100+T&R

Part No DS1077U-100+T&R
Manufacturer Maxim Integrated
Catalog Clock/Timing - Programmable Timers and Oscillators
Description Programmable, All-Silicon Oscillator Runs Up to 133MHz with No External Components
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package UMAX
Frequency 100 MHz
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 8
Operating Supply Current 50 mA
Radiation Hardening No
RoHS Compliant
Win Source Part Number 983471-DS1077U-100+T&R
Categories Clock/Timing - Programmable Timers and Oscillators
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1077U-100+T&R CAD Model

Description

Maxim Integrated DS1077U-100+T&R Programmable Oscillator

The DS1077U-100+T&R from Maxim Integrated is a versatile, programmable oscillator that serves as a reliable frequency source for a wide array of electronic applications. This component is part of the EconOscillator™ family and is designed to reduce the complexity and cost of using a traditional crystal or ceramic resonator-based oscillator.

Key Features

  • Frequency Range: The DS1077U-100+T&R offers a user-programmable frequency range, making it suitable for multiple applications without the need for different oscillators.
  • Adjustability: The frequency can be adjusted through a serial interface or by using external resistors, providing flexibility in tuning the output as required.
  • Power Supply: It operates from a 2.7V to 5.5V power supply, ensuring compatibility with a variety of digital systems.
  • Output Options: This oscillator features dual fixed-frequency outputs that can be independently controlled and disabled, offering design versatility.
  • Temperature Stability: The device is characterized for operation over an industrial temperature range, maintaining stable frequency output in diverse environmental conditions.

Applications

The DS1077U-100+T&R is ideal for use in microprocessor systems, clocks, and as a replacement for crystal and ceramic resonators in any electronic system requiring a stable time base. Its programmability and reliability make it a go-to solution for applications in:

  • Networking equipment
  • Telecommunications
  • Embedded systems
  • Consumer electronics

Product Packaging and Quality

This product comes in a tape and reel (T&R) packaging format, facilitating efficient assembly for high-volume production. Maxim Integrated ensures high quality and reliability, and the DS1077U-100+T&R is no exception, making it a trusted component for your electronic designs.

You May Also Be Interested in

Texas Instruments
IC OSC CLK 125MHZ 6QFM / Clock Oscillator IC 125MHz 6-QFM (7x5)
Lowest to $15.9385
Renesas Electronics America
ANALOG WAVEFORM GENERATION / IC
Lowest to $0.6740
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $16.6806
ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC
Lowest to $19.1008
Texas Instruments
IC OSC HI PERF LO JITTER 6QFM / IC 6-QFM (7x5)
Lowest to $17.3363
ON Semiconductor
PROGRAMMABLE TIMER, 1 TIMER(S) / IC
Lowest to $0.2461
ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC
Need more? Email Us
Diodes Incorporated
IC OSC TIMER 8.576KHZ TO94
Lowest to $0.6067
Texas Instruments
2.1-MHZ, 250-A, LOW-POWER TIMER / 555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-PDIP
Lowest to $1.3394

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.5833 $68.0827
44+ $2.9403 $129.3732
69+ $2.8485 $196.5465
94+ $2.7567 $259.1298
122+ $2.6648 $325.1056
163+ $2.3893 $389.4559
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,335 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess