EN
  • EN
  • DE

DS1086LU

Part No DS1086LU
Manufacturer Maxim Integrated
Catalog Miscellaneous
Description 3.3V Spread-Spectrum EconOscillator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821926-DS1086LU
Ultra Librarian 3D Model Ultra Librarian DS1086LU CAD Model

Description

Maxim Integrated DS1086LU - Programmable Oscillator

The DS1086LU from Maxim Integrated is a versatile programmable oscillator designed to provide a spread-spectrum clock output, which is essential for reducing electromagnetic interference (EMI). This feature makes the DS1086LU an ideal choice for applications that require low EMI emissions, such as computing devices, consumer electronics, and industrial systems.

The device offers a wide frequency range from 260kHz to 133MHz, allowing users to tailor the clock speed to their specific needs. This flexibility is particularly useful for optimizing system performance and power consumption. The frequency is programmable through an I²C-compatible serial interface, which provides a convenient way to adjust the clock without the need to change external components.

One of the key benefits of the DS1086LU is its ability to operate from a single 3.3V supply, which simplifies power supply design and reduces overall system complexity. Additionally, the oscillator features a low-power standby mode that further conserves power when the clock output is not needed.

The DS1086LU is available in a space-saving 8-pin µSOP package, making it well-suited for applications where board space is at a premium. Its small form factor, combined with its programmability and low-power characteristics, makes it a highly attractive solution for a wide range of electronic products.

Maxim Integrated has designed the DS1086LU with reliability in mind. It is built to meet or exceed the stringent requirements of the industrial temperature range, ensuring stable operation under varying environmental conditions.

Overall, the DS1086LU programmable oscillator is a high-performance, flexible solution for designers looking to minimize EMI and optimize their system's clocking requirements. With its programmability, low power consumption, and compact size, the DS1086LU stands out as a smart choice for a multitude of applications.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Comet America, LP
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0646 $61.9380
70+ $1.6941 $118.5870
110+ $1.6412 $180.5320
150+ $1.5881 $238.2150
190+ $1.5352 $291.6880
255+ $1.3765 $351.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,843 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess