EN
  • EN
  • DE

P2041RDB-PA

Part No P2041RDB-PA
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Description P2041 EVAL BRD / P2041 QorIQ® e500 MPU Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Series QorIQ®
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MPU
Core Processor e500
Utilized IC / Part P2041
Mounting Type Fixed
Contents Board(s)
Base Product Number P2041
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8473.30.1180
Win Source Part Number 1346279-P2041RDB-PA
Ultra Librarian 3D Model Ultra Librarian P2041RDB-PA CAD Model

Description

Introducing the NXP P2041RDB-PA Development Board

The NXP P2041RDB-PA is an exceptional development platform designed to facilitate the creation, development, and testing of high-performance networking applications. This robust development board is built around the powerful P2041 quad-core processor, which is a member of NXP's QorIQ P2 family. The processor is based on Power Architecture technology, providing an optimal balance of processing power, energy efficiency, and networking capabilities.

Key Features of the P2041RDB-PA

  • High-Performance Processor: At the heart of the P2041RDB-PA is the QorIQ P2041 processor with four e500mc cores running at speeds of up to 1.5 GHz. This multicore processor is designed to handle complex networking tasks with ease, making it ideal for a wide range of applications, from enterprise networking to industrial control systems.
  • Advanced Connectivity: The development board includes a comprehensive set of connectivity options, including dual Gigabit Ethernet ports, PCI Express slots, USB ports, and SerDes lanes that can be configured for SGMII, PCIe, or SATA, providing flexibility in interfacing with a variety of peripherals and network configurations.
  • Memory and Storage: With support for DDR3 memory and onboard NOR flash, the P2041RDB-PA offers ample storage and fast data access speeds for demanding applications. The board also provides an SD/MMC card slot for additional storage options.
  • Debugging and Development Tools: The board comes equipped with a built-in JTAG connector for debugging purposes and supports CodeWarrior development tools, which simplify the software development process with integrated debugging, profiling, and code analysis.
  • Software Support: NXP provides a rich set of software tools and libraries to support the P2041RDB-PA, including Linux BSP, VxWorks BSP, and QorIQ SDK. This extensive software support helps accelerate development and time-to-market for embedded applications.

The P2041RDB-PA is not only a powerful platform for developing networking equipment but also offers versatility for a broad range of high-end embedded computing tasks. Its high-speed processing capabilities and comprehensive feature set make it an excellent choice for developers looking to push the boundaries of embedded technology.

Whether you are developing next-generation networking hardware, industrial control systems, or sophisticated embedded applications, the NXP P2041RDB-PA development board provides a solid foundation to build upon, ensuring that your projects are completed efficiently and effectively.

You May Also Be Interested in

Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us
Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess