EN
  • EN
  • DE

DS1091LUA-066+T

Part No DS1091LUA-066+T
Manufacturer Maxim Integrated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC ECONOSCILLATOR SS 8-USOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Spread Spectrum Clock Generator
PLL No
Input Clock
Output Clock
Number of Circuits 1
Maximum Input Frequency 66.6MHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 132970-DS1091LUA-066+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1091LUA-066+T CAD Model

Description

Maxim Integrated DS1091LUA-066+T Low-Frequency, Spread-Spectrum EconOscillator™

The DS1091LUA-066+T is a versatile and innovative low-frequency, spread-spectrum EconOscillator™ designed by Maxim Integrated to provide a flexible and power-efficient clocking solution for a wide array of electronic applications. This device is particularly well-suited for use in systems where electromagnetic interference (EMI) must be minimized, such as in industrial controls, automotive systems, and consumer electronics.

At the heart of the DS1091LUA-066+T is its ability to generate a spread-spectrum, dithered clock output that can significantly reduce EMI emissions. By modulating the frequency of the output signal, the energy is spread over a wider bandwidth, thereby lowering the peak spectral energy and helping systems pass stringent EMI regulatory tests.

The device operates over a frequency range of 260kHz to 133MHz, which can be fine-tuned through the use of an external resistor or via a serial interface. This flexibility allows designers to precisely adjust the clock frequency to meet the specific needs of their application without the need for an external crystal or resonator. The EconOscillator™ also features a low-power standby mode, further conserving energy when the clock output is not required.

Maxim Integrated's DS1091LUA-066+T is available in a compact 8-pin µSOP package, making it ideal for space-constrained applications. Its operating temperature range of -40°C to +85°C ensures reliable performance across a broad spectrum of environmental conditions.

Key features of the DS1091LUA-066+T include:

  • Low-frequency, spread-spectrum clock signal generation
  • Frequency range from 260kHz to 133MHz
  • Frequency adjustment via external resistor or serial interface
  • Low-power standby mode
  • Compact 8-pin µSOP package
  • Operating temperature range of -40°C to +85°C

Overall, the DS1091LUA-066+T from Maxim Integrated is a robust and flexible solution for designers looking to reduce EMI in their electronic systems while maintaining a high level of precision and control over their clocking signals. Its ease of integration and power efficiency make it an excellent choice for a wide range of applications.

You May Also Be Interested in

National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess