The DS1100+175 is a state-of-the-art 5-tap silicon delay line product designed and manufactured by Maxim Integrated. This precision device offers a series of equally spaced taps, which are delayed versions of the input signal. It is particularly well-suited for applications that require signal timing adjustments, synchronization, or pulse-width modulation.
Key Features
- Multiple Delay Options: The DS1100+175 provides a nominal delay per tap of 175ns, allowing for precise timing adjustments.
- Low-Power Consumption: Engineered for efficiency, this delay line operates with a low power supply voltage ranging from 4.75V to 5.25V, making it ideal for power-sensitive applications.
- High Reliability: Built with Maxim Integrated's rigorous quality standards, the DS1100+175 offers excellent reliability for critical applications.
- Wide Operating Temperature: The device can function in a broad temperature range from 0°C to 70°C, accommodating various environmental conditions.
- Easy Integration: With its simple input and output interface, the DS1100+175 can be easily incorporated into a wide range of electronic systems.
Applications
The versatility of the DS1100+175 makes it suitable for a diverse set of applications, including but not limited to:
- Digital Signal Processing (DSP)
- Network Synchronization
- Pulse-Width Modulation (PWM) Circuits
- Time-Delay Relays
- Serial Data Synchronization
Product Specifications
Parameter
Value
Number of Taps
5
Nominal Delay per Tap
175ns
Supply Voltage (V<sub>CC)
4.75V to 5.25V
Operating Temperature Range
0°C to 70°C
For engineers and designers seeking a reliable and precise delay line, the DS1100+175 from Maxim Integrated stands out as a superior choice, offering the perfect blend of performance, power efficiency, and ease of use.