EN
  • EN
  • DE

TMS320C54CSTPGE

Part No TMS320C54CSTPGE
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Client Side Telephony DSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C54x
Packaging Tray
Type Fixed Point
Interface Host Interface, McBSP, UART
Clock Rate 120MHz
Non-Volatile Memory ROM (256 kB)
On-Chip RAM 80kB
Voltage - I/O 3.30V
Voltage - Core 1.50V
Operating Temperature Range 0°C ~ 100°C (TC)
Mounting SMD
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 1271038-TMS320C54CSTPGE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C54CST
Introduction Date July 08, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320C54CSTPGE CAD Model

Description

Introducing the TMS320C54CSTPGE from Texas Instruments

The TMS320C54CSTPGE is a high-performance, fixed-point digital signal processor (DSP) brought to you by the renowned semiconductor company, Texas Instruments (TI). This product is part of TI's TMS320C54x DSP product line, which is designed to offer an optimal balance between processing power, power consumption, and cost, making it an ideal choice for a variety of signal processing applications.

With its advanced architecture, the TMS320C54CSTPGE boasts efficient data processing capabilities that are well-suited for real-time applications. It features a high-speed, 16-bit processor capable of executing up to 60 million instructions per second (MIPS) at a clock rate of 60MHz. This impressive performance level makes the TMS320C54CSTPGE suitable for demanding applications, such as audio processing, telecommunications, industrial control, and consumer electronics.

The DSP is equipped with a rich set of peripherals and interfaces to facilitate easy integration into system designs. It includes serial ports for communication, a host port interface, and a Direct Memory Access (DMA) controller for efficient data transfers without CPU intervention. Additionally, the TMS320C54CSTPGE provides ample on-chip memory, including both RAM and ROM, to support complex signal processing algorithms and applications.

Developers will appreciate the ease of programming and the support provided by Texas Instruments' comprehensive software development tools. These tools include code generation utilities, debugging facilities, and libraries optimized for the TMS320C54x series, which help to reduce development time and bring products to market faster.

Quality and reliability are paramount for Texas Instruments, and the TMS320C54CSTPGE is no exception. It is manufactured using a robust CMOS process, which ensures long-term performance and stability across various environmental conditions. The DSP comes in a LQFP (Low Profile Quad Flat Package) form factor, making it suitable for space-constrained applications.

In summary, the TMS320C54CSTPGE is a versatile and powerful DSP solution from Texas Instruments that delivers exceptional performance for a wide range of signal processing applications. Its combination of processing power, integration features, and development support makes it an excellent choice for engineers and designers looking to create sophisticated and efficient systems.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 16/32B 400MHZ LP 176LQFP
Lowest to $36.5706
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
IC CAR RADIO DSP 80-QFP
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 352-FCBGA
Need more? Email Us
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 16B 600MHZ 289BGA
Lowest to $50.0484

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.9611 $53.9222
5+ $22.1219 $110.6095
7+ $21.4306 $150.0142
10+ $20.7393 $207.3930
13+ $20.0480 $260.6240
17+ $17.9741 $305.5597
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess