The Maxim Integrated DS1100 series represents a family of 5-tap silicon delay lines providing a nominal delay of 500ns to 5000ns. These devices offer a cost-effective solution for solving timing problems in digital circuits, without the need for complex programming or additional clock signals.
Key Features
- Adjustable Delays: The DS1100 series comes with a range of fixed delays, allowing designers to select the ideal timing for their specific application.
- Low-Power Consumption: Designed with power efficiency in mind, these delay lines consume minimal power, making them suitable for battery-operated devices.
- TTL/CMOS Compatible: The inputs and outputs are compatible with both TTL and CMOS logic levels, ensuring easy integration into a variety of digital systems.
- Space-Saving: Available in both SO and DIP packages, the DS1100 series is designed to fit into tight spaces on PCBs.
- Temperature Stability: The delay is stable over the full temperature range, ensuring reliable operation under varying environmental conditions.
Applications
The DS1100 delay lines are versatile components used across a broad spectrum of applications. They are particularly useful in:
- Signal Processing: For introducing precise delays in digital signal paths.
- Timing Adjustment: To synchronize signals in digital systems or to compensate for timing skews.
- Waveform Generation: In creating complex waveforms by delaying digital pulses.
- Communication Systems: Where timing precision is crucial for data integrity.
Technical Specifications
Parameter
Value
Number of Taps
5
Delay Range
500ns to 5000ns
Supply Voltage
4.75V to 5.25V
Operating Temperature
-40°C to +85°C
Package Types
SO, DIP
For designers seeking a reliable and easy-to-implement solution for timing control, the Maxim Integrated DS1100 delay line series offers an outstanding balance of performance, power, and flexibility.