EN
  • EN
  • DE

DS1100U-250/T&R

Part No DS1100U-250/T&R
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 5TAP 250NS 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Delay Line IC Nonprogrammable 5 Tap 250ns 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Maxim Integrated
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-uMax-EP
Family Name DS1100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917290-DS1100U-250/T&R
Ultra Librarian 3D Model Ultra Librarian DS1100U-250/T&R CAD Model

Description

Product Overview: DS1100U-250/T&R from Maxim Integrated

The DS1100U-250/T&R is a highly versatile and reliable delay line product from Maxim Integrated, designed to provide precise timing adjustments in a wide range of digital circuits. Manufactured with Maxim's advanced technology, this delay line is an integral component for applications requiring specific timing calibration such as signal processing, clock distribution, and synchronization tasks.

Key Features

  • Programmable Delay Times: The DS1100U-250/T&R offers programmable delays, allowing designers to fine-tune the timing characteristics to meet the specific requirements of their applications.
  • Five Tap Points: It features five equally spaced tap points, providing multiple delayed outputs from a single input signal, which can be invaluable for complex timing solutions.
  • High-Speed Operation: With the capability to operate at high speeds, this delay line supports fast digital systems without compromising signal integrity or causing unwanted latencies.
  • Low-Power Consumption: Maxim Integrated's commitment to energy efficiency is evident in the DS1100U-250/T&R's low-power design, making it suitable for power-sensitive applications.
  • Surface-Mount Package: The device comes in a compact surface-mount package, facilitating easy integration into a variety of circuit board layouts.
  • Tape and Reel (T&R) Packaging: For ease of manufacturing and assembly, the DS1100U-250/T&R is available in tape and reel packaging, streamlining the production process for high-volume applications.

Applications

The DS1100U-250/T&R is ideal for use in multiple applications where precise timing control is essential. Some of these applications include:

  • Telecommunications systems
  • Data communication equipment
  • Embedded systems
  • Signal processing units
  • Network synchronization
  • Industrial control systems

Maxim Integrated's DS1100U-250/T&R is engineered to meet the rigorous demands of modern electronic systems, offering designers a reliable and flexible solution for managing timing requirements with precision and ease. Its combination of programmability, high-speed operation, and efficient power usage makes it a top choice for engineers looking to optimize the performance of their digital systems.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 5TAP 35NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 175NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 100NS 16SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 15NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 75NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 30NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 20NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 50NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 12NS 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.5507 $109.1014
3+ $44.7597 $134.2791
4+ $43.3610 $173.4440
6+ $41.9623 $251.7738
8+ $40.5636 $324.5088
10+ $36.3675 $363.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess