EN
  • EN
  • DE

DS1135LU-10+

Part No DS1135LU-10+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 10NS 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Delay Lines
Mfr Maxim Integrated
Package Tube
Product Status Active
Function Multiple, NonProgrammable
Delay to 1st Tap 10ns
Available Total Delays 10ns
Number of Independent Delays 3
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-uMAX/uSOP
Base Product Number DS1135
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 998259-DS1135LU-10+
Ultra Librarian 3D Model Ultra Librarian DS1135LU-10+ CAD Model

Description

Maxim Integrated DS1135LU-10+ Description

The DS1135LU-10+ is a versatile, high-performance 3-in-1 Silicon Delay Line product from Maxim Integrated that offers a reliable solution for timing adjustment and clock delay applications. Designed to meet the demanding needs of high-speed data communication, this device provides precise timing delays for digital signals, making it an essential component for systems that require synchronization and timing control.

Key Features

  • Multiple Delays: The DS1135LU-10+ features three separate delay lines, each programmable, allowing for flexibility and precision in timing adjustments.
  • Low Voltage Operation: Operating at a voltage range of 3.3V ±10%, this delay line is optimized for low-power applications and is compatible with modern digital systems.
  • High-Speed Capability: With the ability to support high-speed signals, the DS1135LU-10+ is ideal for applications requiring fast data transfer rates and minimal signal distortion.
  • Temperature Stability: The device is designed to maintain consistent performance over a wide temperature range, ensuring reliable operation in various environmental conditions.
  • Compact Package: Housed in an 8-pin µSOP package, the DS1135LU-10+ is designed for space-conscious applications, allowing for integration into systems where board space is at a premium.

Applications

The DS1135LU-10+ is suitable for a broad range of applications, including but not limited to:

  • Signal synchronization in digital networks
  • Timing adjustment in high-speed data interfaces
  • Clock distribution and skew adjustment
  • Deskewing of parallel data streams
  • Edge-triggered applications requiring precise timing control

Technical Specifications

With a fixed delay time of 10ns per section, the DS1135LU-10+ ensures precise and consistent timing for critical applications. Its low-power consumption and small form factor make it an excellent choice for portable and power-sensitive designs.

Maxim Integrated's commitment to quality and performance is evident in the DS1135LU-10+, providing engineers with a reliable and efficient solution for their timing delay needs. Whether used in telecommunications, computing, or industrial applications, this delay line is engineered to deliver optimal performance and durability.

You May Also Be Interested in

Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.0381
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $8.8609
Maxim Integrated
IC DELAY LN 256TAP 73.75NS 16DIP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10NS 8DIP
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $1.7463
Maxim Integrated
DELAY LINE 35TAP 30NS 8-SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 100NS 16SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 60NS 16SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 30NS 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 613 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess