EN
  • EN
  • DE

DS1135U-6+

Part No DS1135U-6+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 6NS 8UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Delay Lines
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Function Multiple, NonProgrammable
Delay to 1st Tap 6ns
Available Total Delays 6ns
Number of Independent Delays 3
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-uMAX/uSOP
Base Product Number DS1135
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1030424-DS1135U-6+
Ultra Librarian 3D Model Ultra Librarian DS1135U-6+ CAD Model

Description

Product Overview: DS1135U-6+ from Maxim Integrated

The DS1135U-6+ is a high-performance, 3-in-1 Silicon Delay Line (SDL) product from the reputable manufacturer Maxim Integrated. This precision integrated circuit is designed to provide three separate programmable delays on a single chip, making it an ideal solution for timing adjustments in various digital applications. The DS1135U-6+ is part of the DS1135 series and comes in a compact microMAX-8 package, offering an efficient solution for space-constrained designs.

Key Features

  • Programmable Delays: The DS1135U-6+ offers three independent delay lines, each programmable in 250ps increments up to 5ns total delay, providing designers with the flexibility to fine-tune timing for specific requirements.
  • High-Speed Operation: With a maximum input frequency of 133MHz, this delay line is suitable for high-speed signal processing applications, ensuring minimal signal degradation and high performance.
  • Low Power Consumption: Operating with a 3.3V ±10% supply voltage, the DS1135U-6+ is optimized for low power consumption, making it suitable for battery-operated and power-sensitive applications.
  • Temperature Stability: The device is characterized for operation over a wide temperature range of -40°C to +85°C, ensuring consistent performance under varying environmental conditions.
  • Easy Integration: The microMAX-8 package allows for easy integration into existing designs without requiring significant board space, making it a versatile choice for both new projects and upgrades to existing systems.

Applications

The DS1135U-6+ is designed to meet the demands of a wide range of applications. It is particularly useful in digital signal processing (DSP), clock distribution systems, telecommunications, and networking equipment where precise timing control is critical. It can also be employed in embedded systems, industrial controls, and any other applications that require reliable and adjustable timing delays.

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability. The DS1135U-6+ is no exception, offering dependable performance backed by Maxim's rigorous testing and validation processes. Additionally, technical support and comprehensive documentation are available to assist developers in integrating this delay line into their designs with confidence.

For more information about the DS1135U-6+ or to obtain datasheets and support, please visit Maxim Integrated's official website or contact an authorized distributor.

You May Also Be Interested in

Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.7574
Maxim Integrated
IC DELAY LINE 5TAP 60NS 16SOIC
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $3.6791
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $3.9166
Maxim Integrated
IC DELAY LINE 5TAP 40NS 8SOIC
Lowest to $6.0469
Maxim Integrated
IC DELAY LN 256TAP 73.75NS 16DIP
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $3.7634
Maxim Integrated
IC DELAY LINE 5TAP 75NS 16SOIC
Need more? Email Us
Maxim Integrated
DELAY PROG 8-BIT 0.50NS 16-DIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess