The DS1210S/TR from Maxim Integrated is a highly efficient nonvolatile controller chip that offers a seamless interface between volatile and nonvolatile memory. This innovative controller chip is designed to ensure data integrity in systems that require battery-backed nonvolatile memory, making it an essential component for a wide range of applications such as data storage, industrial control systems, and communication devices.
Key Features
- Nonvolatile Control: The DS1210S/TR provides an automatic switch-over to battery backup, maintaining data integrity during power failures.
- Compatibility: It is compatible with RAMs up to 1MB and supports a wide variety of volatile memory types.
- Low Power Consumption: The chip features a low-power standby mode, which is crucial for battery conservation during periods of inactivity or power loss.
- Write Protection: Ensures that during power transitions, the write cycle completion is guaranteed, thus preventing data corruption.
Applications
The DS1210S/TR is versatile and can be used in multiple applications where data preservation is critical. Some of these applications include:
- Real-time clocks
- Microcontroller systems
- Portable instrumentation
- Industrial process controllers
- Data collection devices
Technical Specifications
Parameter
Specification
Supply Voltage
4.75V to 5.25V
Battery Backup Voltage
2.5V to 4.0V
Operating Temperature
-40°C to +85°C
Package Type
Surface Mount
The DS1210S/TR nonvolatile controller chip by Maxim Integrated is a reliable solution for maintaining the integrity of your data. With its robust feature set and wide application range, it stands as a critical component for any system requiring dependable nonvolatile memory backup.