EN
  • EN
  • DE

LC72121M-TLM

Part No LC72121M-TLM
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Manufacturer ON Semiconductor
Win Source Part Number 294743-LC72121M-TLM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC72121M-TLM CAD Model

Description

The LC72121M-TLM is a sophisticated PLL (Phase Locked Loop) frequency synthesizer produced by ON Semiconductor, designed to cater to the high demands of modern communication systems. This versatile integrated circuit is particularly well-suited for use in radio receivers, including car radios and hi-fi tuners, offering precision and reliability in frequency synthesis.

Key Features

  • High-Resolution Step Frequency: The LC72121M-TLM offers a high-resolution step frequency of 6.25 kHz, 12.5 kHz, 25 kHz, or 50 kHz, which allows for fine-tuning and precise channel selection, ensuring clear and stable signal reception.
  • Serial Data Input: Utilizing a serial data input interface, this device can easily communicate with microprocessors, making it a convenient choice for digital control systems.
  • Low Power Consumption: Designed for efficiency, the LC72121M-TLM operates with low power consumption, making it an ideal component for battery-operated devices or applications where power efficiency is critical.
  • Versatile Operating Voltage: It supports a wide operating voltage range, typically from 3.0V to 5.5V, providing flexibility in various system designs and ensuring compatibility with other components.
  • Compact Packaging: The device comes in a miniaturized package, the TLM series, which is optimal for space-constrained applications without compromising on performance.

Applications

The LC72121M-TLM is engineered to meet the stringent requirements of communication equipment. It is most commonly found in:

  • Automotive entertainment systems
  • High-fidelity audio equipment
  • Two-way radio communication devices
  • Professional radio frequency (RF) applications

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the LC72121M-TLM is no exception. This product is manufactured under stringent quality control processes, ensuring high reliability and performance consistency for the end-user. Whether you're developing consumer electronics or specialized communication tools, the LC72121M-TLM offers the precision and durability needed for state-of-the-art electronic designs.

You May Also Be Interested in

Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess