EN
  • EN
  • DE

DS1211S/T&R

Part No DS1211S/T&R
Manufacturer Maxim Integrated
Catalog Memory - Controllers
Description IC CONTROLLER 8-CHIP NV 20-SOIC  /  
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory - Controllers
Mfr Analog Devices Inc./Maxim Integrated
Package Tape & Reel (TR)
Product Status Obsolete
Controller Type Nonvolatile RAM
Voltage - Supply 4.75V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number DS1211
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 2156-DS1211S/TR,MAXMAXDS1211S/T&R
Standard Package 1,000
Win Source Part Number 1056015-DS1211S/T&R
Ultra Librarian 3D Model Ultra Librarian DS1211S/T&R CAD Model

Description

Maxim Integrated DS1211S/T&R Product Overview

The DS1211S/T&R from Maxim Integrated is a specialized nonvolatile controller chip designed to automatically switch to a backup battery when power fails, ensuring seamless operation and data retention for SRAM. This product is an essential component for maintaining the integrity of critical data in memory modules across a wide range of applications, from industrial control systems to telecommunications infrastructure.

Key Features

  • Automatic Battery Backup Switching: The DS1211S/T&R ensures that SRAM remains powered during a power failure by automatically switching to the backup battery supply.
  • Low Power Consumption: Designed for energy efficiency, it consumes minimal power, thereby extending the life of the backup battery.
  • Write Protection: During power-down or power-fail conditions, the chip write-protects the SRAM, preventing data corruption.
  • Surface-Mount Package: The product comes in a surface-mount package, making it suitable for high-density PCB designs.
  • Direct Microprocessor Interface: The DS1211S/T&R can directly interface with a microprocessor, simplifying the design and integration process.

Applications

The versatility of the DS1211S/T&R makes it ideal for a multitude of applications that require data integrity during power loss. It is commonly used in:

  • Industrial control systems
  • RAID systems
  • Networking equipment
  • Telecommunications systems
  • POS terminals

Technical Specifications

The DS1211S/T&R operates over a wide voltage range and is compatible with 5V-powered SRAM. The chip's precision voltage-monitoring capabilities ensure reliable switching between primary and backup power sources.

Ordering Information

The product is available in tape and reel (T&R) format, facilitating automated assembly processes for mass production. For ordering, the specific part number DS1211S/T&R should be used to specify the surface-mount variant of this nonvolatile controller.

Maxim Integrated's commitment to quality and reliability is evident in the DS1211S/T&R, making it a trusted solution for safeguarding critical data across various industries.

You May Also Be Interested in

Advanced Micro Devices
DYNAMIC MEMORY CONTROLLER/DRIVER
Need more? Email Us
Intel
82801 - I/O CONTROLLER HUB
Lowest to $26.6850
Renesas Electronics America
DDR DRAM, 16MX18, 0.3NS
Need more? Email Us
Intel
82801 - I/O CONTROLLER HUB
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1
Need more? Email Us
Intel
MULTIFUNCTION PERIPHERAL PBGA421
Lowest to $18.6141
Maxim Integrated
IC CONTROLLER NV 8-SOIC
Need more? Email Us
Amd
ELEVEN-BIT DYNAMIC MEMORY DRIVER
Need more? Email Us
QuickLogic
DRAM CONTROLLER, CMOS,
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8494 $68.5482
7+ $18.7480 $131.2360
10+ $18.1624 $181.6240
14+ $17.5768 $246.0752
17+ $16.9912 $288.8504
23+ $15.2333 $350.3659
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess