The Maxim Integrated DS1211S-TRL is a state-of-the-art nonvolatile controller chip designed to ensure data integrity in dynamic random-access memory (DRAM) systems. This innovative component is engineered to seamlessly interface with standard JEDEC memory modules, providing an efficient solution for maintaining data during power loss without the need for batteries. The DS1211S-TRL is an ideal choice for a wide range of applications, including embedded computing, industrial control systems, and mission-critical data storage where data persistence is paramount.
Key Features
- Nonvolatile Control: Automatically switches to backup power supply during a power failure, ensuring data retention in volatile memory.
- Compatibility: Designed to work with 16 to 64 pin JEDEC standard P-DIP, SOJ, or TSOP DRAMs, making it versatile for various system designs.
- Write Protection: Includes write protect feature during power transitions, preventing data corruption during volatile power conditions.
- Low Power: Consumes minimal power, making it an energy-efficient choice for battery-backed systems.
- Surface-Mount Package: Available in a surface-mount package (TRL), facilitating easy integration into modern PCB designs.
Applications
The DS1211S-TRL is suitable for a broad array of applications where maintaining data integrity after power loss is critical. It is particularly useful in:
- Embedded Systems
- Industrial Controllers
- RAID Systems
- Server Memory Backup
- Portable Instruments
Technical Specifications
Parameter
Value
Supply Voltage
4.75V to 5.25V
Operating Temperature
0°C to +70°C
Package Type
Surface-Mount
With its robust design and versatile features, the Maxim Integrated DS1211S-TRL is a top-tier solution for ensuring data persistence and system reliability in the face of power uncertainties.