EN
  • EN
  • DE

DS1225AB-70+

Part No DS1225AB-70+
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 64KBIT 70NS 28EDIP / NVRAM NVSRAM Parallel 64Kbit 5V 28-Pin EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 64Kb (8K x 8)
Write Cycle Time - Word, Page 70ns
Access Time 70ns
Memory Interface Parallel
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 28-DIP Module (0.600", 15.24mm)
Manufacturer Package 28-EDIP
Win Source Part Number 772924-DS1225AB-70+
Popularity Medium
Supply and Demand Status Limited
Family Name DS1225AB
Introduction Date November 18, 1999
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian DS1225AB-70+ CAD Model

Description

Maxim Integrated's DS1225AB-70+ Nonvolatile SRAM

The DS1225AB-70+ is a high-performance, 64k Nonvolatile SRAM integrated circuit brought to you by Maxim Integrated. This innovative memory solution combines a full 64K x 8 array of static RAM with nonvolatile data preservation, ensuring that your data remains safe even when power is lost. It is a perfect choice for a wide range of applications that require fast access, nonvolatile memory storage.

Key Features

  • Capacity: The DS1225AB-70+ offers a generous 64K-byte memory capacity, organized as 8K x 8, providing ample space for critical data storage.
  • Speed: With an access time of 70ns, this memory component allows for rapid data retrieval, making it suitable for high-speed applications.
  • Nonvolatile Reliability: The integrated nonvolatile elements ensure that data is retained for over 10 years in the absence of power, thanks to the onboard lithium energy source.
  • Easy Integration: The pin-compatible design with volatile SRAMs allows for straightforward integration into existing system designs without the need for re-engineering.
  • No Battery Concerns: The DS1225AB-70+ eliminates the need for an external battery, as its nonvolatile functionality is self-contained within the chip.
  • Low Power Consumption: This memory device operates with a low power draw, making it an energy-efficient choice for battery-powered and portable applications.

Applications

The DS1225AB-70+ is versatile and can be used across various sectors, including:

  • Industrial control systems
  • Telecommunications equipment
  • Medical devices
  • Automotive electronics
  • Portable computing devices

Product Specifications

The DS1225AB-70+ operates within a temperature range of 0°C to +70°C, accommodating most standard industrial environments. It is provided in a 28-pin, 600-mil DIP package, ensuring compatibility with a wide variety of socketed and board-mounted configurations. With its JEDEC standard pinout, this SRAM is designed to be a drop-in replacement for existing memory solutions, minimizing the need for extensive re-designs.

Maxim Integrated's dedication to quality and reliability is evident in the DS1225AB-70+ Nonvolatile SRAM, making it a trusted choice for engineers and designers looking for a dependable memory storage solution.

You May Also Be Interested in

Cypress Semiconductor Corp
IC NVSRAM 256KBIT 45NS 48SSOP
Lowest to $17.9874
Cypress Semiconductor Corp
IC SRAM 18MBIT 200MHZ 100TQFP
Lowest to $46.9219
Cypress Semiconductor Corp
IC SRAM 18MBIT 133MHZ 100TQFP
Lowest to $44.5414
Cypress Semiconductor Corp
IC SRAM 64KBIT 25NS 64TQFP
Lowest to $34.4382
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 44TSOP
Lowest to $4.5986
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 48VFBGA
Lowest to $3.5374
Cypress Semiconductor Corp
IC SRAM 16MBIT 10NS 48VFBGA / SRAM Chip Async Single 3.3V 16M-bit 1M x 16 10ns 48-Pin VFBGA Tray
Lowest to $26.0059
ISSI, Integrated Silicon Solution Inc
IC SRAM 8MBIT 45NS 44TSOP / SRAM Chip Async Single 2.5V/3.3V 8M-bit 1M x 8 45ns 44-Pin TSOP-II
Lowest to $3.6090
IDT, Integrated Device Technology Inc
IC SRAM 1MBIT 10NS 44TSOP
Lowest to $0.0347

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess