EN
  • EN
  • DE

DS1230Y-120IND+

Part No DS1230Y-120IND+
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 256KBIT 120NS 28EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 256Kb (32K x 8)
Access Time 120ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 28-EDIP
Win Source Part Number 143991-DS1230Y-120IND+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1230Y-120IND+ CAD Model

Description

Product Overview: DS1230Y-120IND+ from Maxim Integrated

The DS1230Y-120IND+ is a high-quality, non-volatile memory module developed by Maxim Integrated, a renowned leader in the design and manufacture of innovative analog and mixed-signal products. This particular model is part of the DS1230 series and offers a robust storage solution for a wide range of industrial and commercial applications.

With a memory capacity of 256k, the DS1230Y-120IND+ provides ample space for storing critical data that must be preserved during power loss or system shutdown. The memory module operates at a voltage range of 4.5V to 5.5V, making it compatible with many standard digital circuits and microcontroller systems.

The DS1230Y-120IND+ features an access time of 120ns, ensuring fast read and write operations, which is crucial for applications that require quick data retrieval. The integration of non-volatile SRAM allows the memory to retain data without the need for a backup battery, thanks to the internal lithium energy source. This design not only enhances the reliability of the stored data but also simplifies system design by eliminating the need for external batteries or additional power supply components.

This memory module is designed to withstand harsh industrial environments, as indicated by the "IND" in its product code. It can operate over an extended temperature range, typically from -40°C to +85°C, making it an excellent choice for outdoor applications, or those exposed to extreme temperature variations.

Furthermore, the DS1230Y-120IND+ comes in a 28-pin EDIP (Encapsulated Dual In-line Package) or TSOP (Thin Small-Outline Package), providing flexibility in terms of mounting options and space requirements on printed circuit boards. Its JEDEC standard pinout ensures compatibility with other standard memory devices, facilitating easy upgrades or replacements.

Maxim Integrated's commitment to quality and reliability is evident in the DS1230Y-120IND+ memory module. It is an ideal solution for designers looking for a dependable non-volatile memory that can operate in demanding conditions while maintaining data integrity.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 1MBIT 10NS 44TSOP
Lowest to $2.0374
Cypress Semiconductor Corp
IC SRAM 18MBIT 200MHZ 100TQFP
Lowest to $46.9219
Cypress Semiconductor Corp
8 Mbit (1024K x 8/512K x 16) nvSRAM
Lowest to $84.8303
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 48VFBGA
Lowest to $3.5374
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 48VFBGA
Lowest to $7.1090
Cypress Semiconductor Corp
IC SRAM 256KBIT 70NS 28SOIC
Lowest to $2.6588
Renesas Electronics America
3.135V~3.465V 4.5Mbit Parallel Port (Parallel) TQFP-100(14x14) Memory (ICs)
Lowest to $14.5523
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 44TSOP
Lowest to $4.7671
Cypress Semiconductor Corp
IC SRAM 16MBIT 45NS 48VFBGA / SRAM Chip Async Single 3V 16M-bit 2M/1M x 8/16-bit 45ns 48-Pin VFBGA Tray
Lowest to $11.7910

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8792 $52.9128
21+ $4.8239 $101.3019
33+ $4.6732 $154.2156
45+ $4.5224 $203.5080
58+ $4.3717 $253.5586
77+ $3.9195 $301.8015
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 127 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess