EN
  • EN
  • DE

DS1230Y-200IND+

Part No DS1230Y-200IND+
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 256KBIT 200NS 28EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 256Kb (32K x 8)
Access Time 200ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 28-EDIP
Win Source Part Number 143076-DS1230Y-200IND+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1230Y-200IND+ CAD Model

Description

Maxim Integrated DS1230Y-200IND+ Nonvolatile SRAM

The DS1230Y-200IND+ is a robust, high-quality nonvolatile SRAM product from Maxim Integrated, designed to provide reliable data retention and easy integration into a wide range of industrial and commercial applications. This memory device offers a unique combination of volatile and nonvolatile memory functionality, ensuring data preservation even after power loss without the need for an external battery.

Key Features:

  • Capacity: The DS1230Y-200IND+ offers a storage capacity of 256k, providing ample space for critical data storage requirements.
  • Speed: With an access time of 200ns, this SRAM device allows for quick data retrieval and high-speed operation, which is crucial for time-sensitive processes.
  • Nonvolatile Storage: Utilizing an internal lithium energy source, the DS1230Y-200IND+ ensures data integrity for a minimum of 10 years in the absence of external power.
  • Industrial Temperature Range: This device is designed to withstand extreme conditions, operating reliably in an industrial temperature range of -40°C to +85°C.
  • Package: The DS1230Y-200IND+ is available in a 28-pin EDIP (Encapsulated Dual Inline Package) that is suitable for through-hole mounting, providing a sturdy connection for industrial-grade applications.
  • Easy Integration: The SRAM's pin compatibility with JEDEC standard 28-pin 256k SRAMs allows for straightforward replacement and design simplicity.
  • Automatic Write-Protection: Write operations are automatically inhibited during power-down and power-up, safeguarding the stored data from inadvertent corruption.

Applications:

The DS1230Y-200IND+ is ideal for a variety of applications that require reliable data retention without the need for a regular power supply. These include, but are not limited to:

  • Industrial control systems
  • Utility meters
  • Medical equipment
  • POS terminals
  • Telecommunication systems

Maxim Integrated's commitment to quality ensures that the DS1230Y-200IND+ Nonvolatile SRAM meets the high standards required for industrial and commercial use, providing a dependable and durable memory storage solution.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 1MBIT 10NS 44TSOP
Lowest to $2.0374
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 44TSOP
Lowest to $4.5986
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 48VFBGA
Lowest to $7.1090
Renesas Electronics America
3.135V~3.465V 4.5Mbit Parallel Port (Parallel) TQFP-100(14x14) Memory (ICs)
Lowest to $14.5523
Cypress Semiconductor Corp
IC NVSRAM 256KBIT 45NS 48SSOP
Lowest to $17.9874
Cypress Semiconductor Corp
IC SRAM 256KBIT 70NS 28SOIC
Lowest to $2.6588
Cypress Semiconductor Corp
IC SRAM 16MBIT 45NS 48VFBGA / SRAM Chip Async Single 3V 16M-bit 2M/1M x 8/16-bit 45ns 48-Pin VFBGA Tray
Lowest to $11.7910
Cypress Semiconductor Corp
IC SRAM 18MBIT 200MHZ 100TQFP
Lowest to $46.9219
Lyontek Inc.
8Mbit 2.7V~3.6V Parallel Port (Parallel) TSOP-44-10.2mm Memory (ICs) RoHS
Lowest to $8.7314

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess