EN
  • EN
  • DE

DS1230Y-70

Part No DS1230Y-70
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 256K PARALLEL 28EDIP / 256k Nonvolatile SRAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 256Kb (32K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 70ns
Access Time 70ns
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 28-DIP Module (0.600", 15.24mm)
Supplier Device Package 28-EDIP
Part Number Series DS1230Y
Manufacturer Pack Quantity 12
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813016-DS1230Y-70
Ultra Librarian 3D Model Ultra Librarian DS1230Y-70 CAD Model

Description

The Maxim Integrated DS1230Y-70 is a 256k Nonvolatile SRAM designed to provide a reliable and durable memory solution for applications requiring data preservation across power cycles. This high-performance memory module combines the access speed of static RAM with a non-volatile storage component, ensuring data retention without the need for a battery backup during power loss.

Key Features

  • Capacity: 256k (32k x 8) of nonvolatile SRAM.
  • Speed: Fast access time of 70ns, which allows high-speed data retrieval and storage.
  • Power: Operates from a single 5V supply, minimizing power consumption and making it suitable for a wide range of applications.
  • Data Retention: Integrated non-volatile elements ensure data retention for a minimum of 10 years without power.
  • Unlimited Write Cycles: The SRAM can be written to an unlimited number of times, which is advantageous over EEPROM and Flash technologies.
  • Automatic Battery Switchover: When power is lost, the device automatically switches to its internal lithium energy source, safeguarding the stored data.

Applications

The DS1230Y-70 is ideal for a wide range of applications that require reliable data storage and retrieval without the risk of data loss during power failures. This includes industrial controls, robotics, medical devices, data collection systems, and any critical system where data integrity is paramount.

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability. The DS1230Y-70 is built to the highest standards and is backed by a robust support network. Technical documentation, application notes, and design resources are available to assist in the integration of this memory module into your system.

Ordering Information

The product is available in a 28-pin, 600-mil EDIP or 300-mil SOIC package, providing flexibility in hardware design. For ordering, please refer to the part number DS1230Y-70 and specify the desired package type.

You May Also Be Interested in

Lyontek Inc.
8Mbit 2.7V~3.6V Parallel Port (Parallel) TSOP-44-10.2mm Memory (ICs) RoHS
Lowest to $8.7314
Cypress Semiconductor Corp
8 Mbit (1024K x 8/512K x 16) nvSRAM | IC NVSRAM 8M PARALLEL 54TSOP
Lowest to $81.1699
Cypress Semiconductor Corp
IC NVSRAM 256KBIT 45NS 48SSOP
Lowest to $17.9874
ISSI, Integrated Silicon Solution Inc
IC SRAM 16MBIT 10NS 48MINIBGA
Lowest to $37.8201
Cypress Semiconductor Corp
SRAM Chip Async Single 3V 1M-bit 128K x 8 45ns 32-Pin STSOP-I Tray / IC SRAM 1MBIT 45NS 32STSOP
Lowest to $3.4593
Microchip Technology
SRAM Chip Sync Single 3.3V 256K-bit 32K x 8 25ns 8-Pin SOIC N Tube / IC SRAM 256KBIT 20MHZ 8SOIC
Lowest to $1.4261
Cypress Semiconductor Corp
IC SRAM 1MBIT 10NS 44TSOP
Lowest to $2.0374
Cypress Semiconductor Corp
IC SRAM 18MBIT 200MHZ 100TQFP
Lowest to $46.9219
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 44TSOP
Lowest to $4.7671

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess