EN
  • EN
  • DE

DS1230YP-100+

Part No DS1230YP-100+
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 256KBIT 100NS 34PCM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 256Kb (32K x 8)
Access Time 100ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 34-PowerCap Module
Win Source Part Number 138297-DS1230YP-100+
Popularity Medium
Supply and Demand Status Limited
Application Field Used in System Monitoring
Ultra Librarian 3D Model Ultra Librarian DS1230YP-100+ CAD Model

Description

Maxim Integrated DS1230YP-100+ Nonvolatile SRAM

The Maxim Integrated DS1230YP-100+ is a high-quality, nonvolatile SRAM module designed to provide reliable data retention while eliminating the need for an external battery. This 256k (32k x 8) SRAM device boasts a unique feature set that makes it an ideal choice for a wide range of applications requiring data preservation upon power loss.

Key Features

  • Integrated Power-Fail Deselect Circuitry: The DS1230YP-100+ comes with built-in circuitry that automatically transfers data from SRAM to the nonvolatile memory when a power failure is detected, ensuring data integrity.
  • Fast Access Time: With an access time of 100 ns, this device allows for rapid data retrieval, making it suitable for high-speed applications.
  • Unlimited Write Cycles: Unlike traditional nonvolatile memories with limited endurance, the DS1230YP-100+ allows for an unlimited number of write cycles to the SRAM, enhancing its lifespan and reliability.
  • 10 years Data Retention: Data stored in the nonvolatile memory is guaranteed to be retained for a minimum of 10 years, providing long-term data security.
  • Automatic Battery Switching: The device includes an internal lithium energy source that is automatically switched on to maintain data in the absence of external power.
  • JEDEC Standard 28-Pin DIP Package: The DS1230YP-100+ is available in a widely used 28-pin DIP package, ensuring compatibility with standard sockets and ease of integration into existing designs.

Applications

The robust design and reliability of the DS1230YP-100+ make it a perfect fit for critical data storage applications such as:

  • Industrial/Process Control Systems
  • Utility Meters
  • Medical Equipment
  • Point-of-Sale Terminals
  • Gaming Systems

With its combination of speed, durability, and data protection features, the Maxim Integrated DS1230YP-100+ Nonvolatile SRAM is a smart choice for designers looking to enhance their systems with secure and reliable memory solutions. Whether it's for mission-critical industrial environments or consumer electronics, this memory module provides the performance and peace of mind needed for your data storage requirements.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 48VFBGA
Lowest to $3.5374
ISSI, Integrated Silicon Solution Inc
IC SRAM 1MBIT 35NS 32SOP
Lowest to $3.5188
Lyontek Inc.
8Mbit 2.7V~3.6V Parallel Port (Parallel) TSOP-44-10.2mm Memory (ICs) RoHS
Lowest to $8.7314
Microchip Technology
SRAM Chip Sync Single 3.3V 256K-bit 32K x 8 25ns 8-Pin SOIC N Tube / IC SRAM 256KBIT 20MHZ 8SOIC
Lowest to $1.4261
Cypress Semiconductor Corp
IC SRAM 16MBIT 45NS 48VFBGA / SRAM Chip Async Single 3V 16M-bit 2M/1M x 8/16-bit 45ns 48-Pin VFBGA Tray
Lowest to $11.7910
ISSI, Integrated Silicon Solution Inc
IC SRAM 8M PARALLEL 44TSOP2
Lowest to $28.3678
Cypress Semiconductor Corp
IC SRAM 256KBIT 70NS 28SOIC
Lowest to $2.6588
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 44TSOP
Lowest to $4.5986
Cypress Semiconductor Corp
IC SRAM 36MBIT 167MHZ 100TQFP
Lowest to $59.7786

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess