EN
  • EN
  • DE

DS1230YP-70

Part No DS1230YP-70
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 256KBIT PAR 34PWRCAP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 70 ns 34-PowerCap Module
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 34-PowerCap™ Module
Case / Package 34-PowerCap Module
Family Name DS1230Y
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0041
Quantity per package 40
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869361-DS1230YP-70
Ultra Librarian 3D Model Ultra Librarian DS1230YP-70 CAD Model

Description

The Maxim Integrated DS1230YP-70 is a high-performance, 256k Nonvolatile (NV) SRAM module that provides a reliable and durable data storage solution, even in the absence of power. This 32k x 8 nonvolatile static RAM integrates power-fail deselect circuitry and an internal lithium energy source to ensure data preservation without the need for an external battery.

Key Features

  • High-Speed Read/Write: With access times as fast as 70ns, the DS1230YP-70 ensures swift data retrieval and storage, making it ideal for applications requiring quick memory operations.
  • Integrated Power-Fail Protection: The onboard power-fail circuitry automatically switches to the internal lithium battery once external power drops below a critical threshold, safeguarding the data integrity.
  • 10-Year Data Retention: The internal lithium battery provides long-term data retention for at least 10 years, offering a reliable storage solution over an extended period.
  • Unlimited Write Cycles: Unlike EEPROMs, the DS1230YP-70 allows for unlimited write cycles, enhancing its endurance and lifespan for write-intensive applications.
  • Surface-Mount Package: The DS1230YP-70 comes in a 28-pin, 600-mil EDIP package, which is suitable for surface mounting and fits well in space-constrained designs.

Applications

The DS1230YP-70 is designed to be used in a variety of applications where data integrity is paramount, and power loss is a potential risk. It is particularly well-suited for:

  • Industrial control systems
  • RAID systems
  • Networking equipment
  • Medical devices
  • Point-of-sale terminals

Technical Specifications

Parameter Value Memory Size 256k (32k x 8) Access Time 70ns Operating Voltage 4.5V to 5.5V Battery Life 10 years (min) Package Type 28-pin EDIP

Overall, the DS1230YP-70 from Maxim Integrated offers a robust and long-lasting nonvolatile memory solution that ensures the safety and integrity of critical data across a wide range of electronic systems.

You May Also Be Interested in

Cypress Semiconductor Corp
IC NVSRAM 256KBIT 45NS 48SSOP
Lowest to $17.9874
ISSI, Integrated Silicon Solution Inc
IC SRAM 16MBIT 10NS 48TSOP
Lowest to $17.8196
ISSI, Integrated Silicon Solution Inc
IC SRAM 1MBIT 35NS 32SOP
Lowest to $3.5188
IDT, Integrated Device Technology Inc
IC SRAM 1MBIT 10NS 44TSOP
Lowest to $0.0347
Lyontek Inc.
64Kbit 2.7V~5.5V SOP-28-300mil Memory (ICs) RoHS
Lowest to $2.1829
Lyontek Inc.
8Mbit 2.7V~3.6V Parallel Port (Parallel) TSOP-44-10.2mm Memory (ICs) RoHS
Lowest to $8.7314
Cypress Semiconductor Corp
IC SRAM 36MBIT 167MHZ 100TQFP
Lowest to $59.7786
ISSI, Integrated Silicon Solution Inc
IC SRAM 8M PARALLEL 44TSOP2
Lowest to $28.3678
ISSI, Integrated Silicon Solution Inc
IC SRAM 8MBIT 55NS 48MINIBGA
Lowest to $6.5283

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess