EN
  • EN
  • DE

DS1270W-150

Part No DS1270W-150
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 16MBIT 150NS 36EDIP / NVRAM NVSRAM Parallel 16Mbit 3.3V 36-Pin EDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 16Mb (2M x 8)
Write Cycle Time - Word, Page 150ns
Access Time 150ns
Memory Interface Parallel
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 36-DIP Module (0.600", 15.24mm)
Manufacturer Package 36-EDIP
Win Source Part Number 772988-DS1270W-150
Popularity Medium
Supply and Demand Status Limited
Family Name DS1270W
Introduction Date November 06, 2001
ECCN 3A991.b.2.a
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1270W-150 CAD Model

Description

Maxim Integrated DS1270W-150 Nonvolatile SRAM

The Maxim Integrated DS1270W-150 is a robust nonvolatile SRAM module designed to provide reliable data retention while eliminating the volatility of standard SRAMs. This 16-Mbit memory module is a perfect solution for applications that require data preservation in the event of a power failure, without the need for an external battery.

The DS1270W-150 boasts an integrated PowerCap Module (PCM), which includes a lithium energy cell and control circuitry. This innovative feature allows the device to automatically switch to the on-board energy source when external power is lost, ensuring data integrity. With a fast access time of 150ns, it provides the speed necessary for high-performance computing tasks, while its nonvolatility ensures that critical data is never lost.

One of the key features of the DS1270W-150 is its JEDEC-standard 32-pin DIP package, making it compatible with existing RAM sockets for easy integration into a wide range of systems. This package includes a crystal that maintains accurate timekeeping, which is critical for time-stamping data or managing device states in real-time applications.

The device operates over an industrial temperature range, ensuring reliable performance in extreme conditions. The DS1270W-150 is also designed with a write-protection mechanism, which prevents accidental data alteration during power transitions. This feature is particularly useful in sensitive applications where data integrity is paramount.

Maxim Integrated's commitment to quality is evident in the DS1270W-150's design, which includes redundant nonvolatile elements and an internal error correction for increased reliability. Additionally, the module is designed to automatically recharge the energy cell when power is restored, which extends the life of the module and reduces maintenance requirements.

In summary, the Maxim Integrated DS1270W-150 Nonvolatile SRAM is a high-capacity, reliable memory solution that is ideally suited for mission-critical applications where data preservation is essential. Its plug-and-play design, combined with its robust feature set, makes it an excellent choice for a wide range of industrial, networking, and telecommunications applications.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 18MBIT 133MHZ 100TQFP
Lowest to $44.5414
Cypress Semiconductor Corp
IC SRAM 64KBIT 25NS 64TQFP
Lowest to $34.4382
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 48VFBGA
Lowest to $3.5374
Cypress Semiconductor Corp
IC SRAM 256KBIT 70NS 28SOIC
Lowest to $2.6588
Cypress Semiconductor Corp
SRAM Chip Async Single 3V 1M-bit 128K x 8 45ns 32-Pin STSOP-I Tray / IC SRAM 1MBIT 45NS 32STSOP
Lowest to $3.4593
Cypress Semiconductor Corp
IC SRAM 1MBIT 10NS 44TSOP
Lowest to $1.6031
Cypress Semiconductor Corp
IC SRAM 4MBIT 100MHZ 100TQFP
Lowest to $7.3135
ISSI, Integrated Silicon Solution Inc
IC SRAM 8M PARALLEL 44TSOP2
Lowest to $28.3678
Cypress Semiconductor Corp
IC SRAM 1MBIT 10NS 44TSOP
Lowest to $2.0374

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $252.2611 $252.2611
2+ $226.1651 $452.3302
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess