EN
  • EN
  • DE

DS1232SN+TR

Part No DS1232SN+TR
Manufacturer Maxim Integrated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821932-DS1232SN+TR
Ultra Librarian 3D Model Ultra Librarian DS1232SN+TR CAD Model

Description

Maxim Integrated DS1232SN+TR MicroMonitor Chip

The DS1232SN+TR from Maxim Integrated is a highly reliable, self-contained system that monitors power supply and microprocessor activity in digital systems. It offers a cost-effective solution for increasing the dependability of a microprocessor-based system by providing several essential functions that help to ensure stable and proper operation. This product is particularly well-suited for use in systems that cannot tolerate any downtime and require consistent monitoring to prevent system failures.

Key Features

  • Power Supply Monitoring: The DS1232SN+TR keeps a vigilant watch on the system's power supply, ensuring that the voltages are within acceptable thresholds for reliable operation. In the event of an out-of-tolerance power condition, it provides a warning signal and can assert a system reset to protect the system's integrity.
  • Microprocessor Monitoring: This device features a watchdog timer that monitors the microprocessor's activity. If the microprocessor fails to provide a periodic signal indicating proper operation, the DS1232SN+TR can initiate a system reset to recover from a potential system hang or software fault.
  • Manual Reset Input: An additional feature of this MicroMonitor chip is the manual reset input, which allows for a system reset to be triggered externally by a user or peripheral, offering another layer of system control.
  • Temperature Range: The DS1232SN+TR operates over an industrial temperature range, making it suitable for various applications that may involve extreme or variable environmental conditions.
  • Package and Reliability: This device is offered in a surface-mount package and is designed with the high-quality standards of Maxim Integrated, ensuring long-term reliability for critical applications.

Applications

The DS1232SN+TR is versatile and can be integrated into a wide array of applications, including:

  • Embedded systems
  • Industrial controllers
  • Telecommunications equipment
  • Networking hardware
  • Automotive systems
  • Medical devices

With its robust feature set and Maxim Integrated's reputation for quality, the DS1232SN+TR MicroMonitor Chip is an essential component for designers looking to enhance the reliability and resilience of their digital systems.

You May Also Be Interested in

Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess