EN
  • EN
  • DE
  • IT

DS1233-5+T&R

Part No DS1233-5+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC 4.625V 5% TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 250 ms Minimum
Voltage - Threshold 4.625V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 121548-DS1233-5+T&R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1233-5+T&R CAD Model

Description

The DS1233-5+T&R is a robust, high-quality power supply monitor and microprocessor supervisory circuit designed by Maxim Integrated. This innovative component is engineered to ensure reliable operation of microprocessor systems by monitoring the power supply voltages. It is a crucial piece of hardware for any system that requires consistent performance and stability.

Key Features

  • Voltage Monitoring: The DS1233-5+T&R actively monitors the +5V power supply line, providing peace of mind that your system is operating within safe voltage levels.
  • Reset Signal: In the event of a power supply fault or if the voltage drops below a predefined threshold, it generates an active-low reset signal. This reset signal ensures that the microprocessor restarts cleanly during power-up, power-down, or brown-out conditions.
  • Accuracy: It offers a high degree of accuracy, with a precise factory-trimmed threshold for the reset signal activation.
  • Low Power Consumption: Designed with power efficiency in mind, the DS1233-5+T&R consumes minimal power, which is ideal for portable and battery-operated applications.
  • Compact Packaging: Available in a compact package, it is suitable for systems where space is at a premium.
  • Temperature Range: It operates over a wide temperature range, making it suitable for use in various environments and applications.

Applications

The DS1233-5+T&R is versatile and can be utilized in a wide array of applications including:

  • Computers and computer peripherals
  • Embedded systems
  • Industrial controllers
  • Portable/battery-powered equipment

Ordering Information

The product is offered in a tape and reel format (denoted by the +T&R suffix), facilitating easy integration into automated manufacturing processes. This packaging method is particularly useful for high-volume production environments.

Conclusion

Maxim Integrated's DS1233-5+T&R is an essential component for any microprocessor-based system requiring vigilant voltage monitoring and power supply stability. Its combination of features, including accuracy, low power consumption, and a wide operating temperature range, make it a reliable and efficient choice for designers and engineers across various industries.

You May Also Be Interested in

Rohm Semiconductor
NANO ENERGY, 2.9V, ADJUSTABLE DE
Lowest to $1.4125
Maxim Integrated
IC SUPERVISOR MPU VOLT MONITOR / Supervisor Open Drain or Open Collector 5 Channel 14-PDIP
Lowest to $17.7641
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.7365
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.8896
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.8101
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.4887
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4
Lowest to $5.3294
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.0915
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.6299

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5152 $50.3040
49+ $2.0638 $101.1262
76+ $1.9993 $151.9468
104+ $1.9348 $201.2192
134+ $1.8703 $250.6202
179+ $1.6768 $300.1472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess