EN
  • EN
  • DE

DS1233AZ-15

Part No DS1233AZ-15
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC 2.72V 15% SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 250 ms Minimum
Voltage - Threshold 2.72V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-223-3
Win Source Part Number 090928-DS1233AZ-15
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in System Monitoring
Ultra Librarian 3D Model Ultra Librarian DS1233AZ-15 CAD Model

Description

Maxim Integrated DS1233AZ-15 MicroMonitor Chip

The DS1233AZ-15 is a cutting-edge microprocessor supervisory circuit designed by Maxim Integrated to enhance the reliability and correct operation of a microprocessor (µP) system. As a critical component for any electronic system that relies on a microprocessor, this device ensures that the system initializes in a known state and operates as intended.

At the heart of the DS1233AZ-15's functionality is its ability to monitor the power supply voltage of the µP. If this voltage drops below an acceptable threshold, the device automatically asserts a reset signal to the µP, holding it in a reset state until the power supply voltage returns to a level sufficient for proper operation. This reset signal ensures that the µP does not execute code erratically due to insufficient power, which could otherwise lead to unpredictable system behavior.

The DS1233AZ-15 is notable for its precise factory-trimmed threshold, which provides a reset signal when the V<sub>CC drops below 4.37V, with a tolerance of ±5%. Once activated, the reset signal remains asserted for a minimum of 150ms after V<sub>CC has risen above the reset threshold. This built-in delay allows the power supply and µP to stabilize before normal operation resumes, thereby preventing short power glitches from causing resets.

Another key feature of the DS1233AZ-15 is its ability to eliminate the need for external components, such as resistors and capacitors, which are typically required for manual reset circuits. This not only simplifies the design but also saves valuable board space. The device is provided in a space-saving 3-pin TO-92 package, making it an ideal choice for use in systems where space is at a premium.

Overall, the DS1233AZ-15 offers an essential protective measure for microprocessor systems, ensuring that they can recover from power disturbances and maintain their operational integrity. Its ease of integration and robust feature set make it a go-to solution for engineers looking to safeguard their digital systems against power-related issues.

For detailed specifications and application guidance, system designers are encouraged to consult the DS1233AZ-15 datasheet available on the Maxim Integrated website.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.4137
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1097 $56.7679
16+ $6.6541 $106.4656
24+ $6.4462 $154.7088
33+ $6.2383 $205.8639
42+ $6.0303 $253.2726
56+ $5.4065 $302.7640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,569 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess