EN
  • EN
  • DE

DS1233DZ-15+T&R

Part No DS1233DZ-15+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC 4.125V NO PBR 15% SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 250 ms Minimum
Voltage - Threshold 4.125V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-223-3
Win Source Part Number 1034327-DS1233DZ-15+T&R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1233DZ-15+T&R CAD Model

Description

Maxim Integrated's DS1233DZ-15+T&R

The DS1233DZ-15+T&R from Maxim Integrated is a robust microprocessor supervisory circuit that provides an essential function in ensuring the reliable operation of microprocessor (µP) systems. This device is designed to monitor the power supply voltage of a µP or digital system and initiate a reset sequence whenever necessary, thus safeguarding the system from unpredictable behavior due to power disturbances.

With a precision voltage monitor, the DS1233DZ-15+T&R keeps a vigilant eye on the system voltage levels. When the supply voltage drops below a preset threshold, the device asserts a reset signal which remains active until the supply voltage recovers and stabilizes above the threshold. This reset signal ensures the µP starts up in a known state, providing a clean start for the system every time power is applied or restored after a fault.

The device offers a nominal threshold voltage of 4.375V, tailored for 5V-powered systems. It is characterized for operation over the full industrial temperature range (-40°C to +85°C), making it suitable for a variety of demanding applications. The DS1233DZ-15+T&R comes in a compact SOP-8 package, which is ideal for space-constrained applications.

Maxim Integrated's DS1233DZ-15+T&R is available in tape and reel packaging, denoted by the "+T&R" suffix. This packaging facilitates automated assembly processes, making it convenient for mass production environments. The device is also RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic components.

Whether it's in industrial control systems, embedded devices, or consumer electronics, the DS1233DZ-15+T&R provides a simple yet powerful solution for system stability and reliability. Its ease of integration, coupled with Maxim Integrated's reputation for quality, makes this supervisory circuit a prudent choice for designers looking to enhance the operational integrity of their digital systems.

With its proactive approach to system protection, the DS1233DZ-15+T&R is an indispensable component that offers peace of mind through enhanced system uptime and reliability.

You May Also Be Interested in

Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4089 $56.3560
90+ $1.1560 $104.0400
135+ $1.1199 $151.1865
185+ $1.0838 $200.5030
240+ $1.0476 $251.4240
320+ $0.9393 $300.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,730 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess