EN
  • EN
  • DE

DS1233Z+10

Part No DS1233Z+10
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821936-DS1233Z+10
Ultra Librarian 3D Model Ultra Librarian DS1233Z+10 CAD Model

Description

The Maxim Integrated DS1233Z+10 is a robust, power supply monitoring device designed to ensure the stability and reliability of your electronic systems. This compact and efficient component is essential for applications where precise power supply control is crucial for the operation and safety of the system.

Key Features

  • Voltage Monitoring: The DS1233Z+10 monitors the supply voltage and ensures that it remains within acceptable thresholds, providing a stable operating environment for sensitive electronic components.
  • Reset Functionality: It features an automatic reset function that initiates when the supply voltage falls below a predefined level, effectively resetting the system to avoid malfunction or damage.
  • Programmable Reset Delay: The device offers a programmable reset delay, allowing designers to tailor the reset timing to the specific needs of their application.
  • Low Power Consumption: Designed with power efficiency in mind, the DS1233Z+10 consumes minimal power, making it ideal for battery-powered devices or energy-conscious applications.
  • Compact Package: The device comes in a space-saving 3-pin TO-92 package, which is easy to integrate into various circuit designs without taking up excessive board space.

Applications

The DS1233Z+10 is versatile and can be used across a wide range of applications, including:

  • Computers and computer peripherals
  • Embedded systems
  • Industrial control systems
  • Portable/battery-powered equipment

Technical Specifications

With a nominal threshold voltage of 4.37V, the DS1233Z+10 is designed to operate over a wide temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions. The device's precision voltage monitoring and reset capabilities make it an indispensable component for maintaining system integrity.

Conclusion

Maxim Integrated's DS1233Z+10 power supply monitor is a testament to the company's commitment to providing high-quality, reliable integrated circuits. Whether you're designing consumer electronics, industrial machinery, or portable devices, this monitoring IC will help safeguard your system against power-related issues, enhancing overall performance and longevity.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2513 $62.5650
115+ $1.0267 $118.0705
175+ $0.9946 $174.0550
240+ $0.9626 $231.0240
315+ $0.9305 $293.1075
420+ $0.8341 $350.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,097 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess