EN
  • EN
  • DE

MAX6501UKP065-T

Part No MAX6501UKP065-T
Manufacturer Maxim Integrated
Catalog Misc Products
Description Ultra Small Temperature Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829909-MAX6501UKP065-T
Ultra Librarian 3D Model Ultra Librarian MAX6501UKP065-T CAD Model

Description

Maxim Integrated MAX6501UKP065-T Temperature Switch

The MAX6501UKP065-T is a precision temperature switch from Maxim Integrated, designed to provide a reliable and efficient solution for temperature monitoring and control in a wide range of applications. This compact, low-power device is ideal for portable electronics, industrial systems, and any application where accurate temperature regulation is crucial.

Featuring a unique one-shot temperature measurement technique, the MAX6501UKP065-T ensures minimal power consumption, making it an excellent choice for battery-operated devices. The product comes in a tiny SOT23 package, which is highly beneficial for space-constrained designs.

One of the standout features of the MAX6501UKP065-T is its factory-calibrated temperature threshold. The device is preset to trigger at 65°C, which eliminates the need for external adjustments and simplifies the design process. Upon reaching the specified threshold, the temperature switch can assert a logic signal, which can be used to activate a cooling system, an alarm, or any other temperature-dependent function.

The MAX6501UKP065-T operates over a wide voltage range of 2.7V to 5.5V, accommodating various power supply conditions. It also boasts a low operating current of typically 5.5µA, further contributing to the overall energy efficiency of the system it is integrated into.

The device's output is an open-drain configuration, which allows for easy interfacing with other components within a circuit. This flexibility makes it suitable for diverse electronic designs. Moreover, the temperature switch is characterized by its fast response time, which is essential in applications where temperature conditions can change rapidly, and immediate action is necessary to prevent damage or ensure optimal performance.

In summary, the Maxim Integrated MAX6501UKP065-T is a high-quality, reliable temperature switch that offers ease of integration, energy efficiency, and precise temperature control. Its small form factor, preset temperature threshold, and low power consumption make it an ideal choice for designers looking to incorporate temperature monitoring and control into their products.

You May Also Be Interested in

American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8663 $60.6410
165+ $0.7103 $117.1995
255+ $0.6884 $175.5420
350+ $0.6664 $233.2400
450+ $0.6445 $290.0250
600+ $0.5775 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess