EN
  • EN
  • DE

DS1238AS-5

Part No DS1238AS-5
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MICRO MANAGER 5% 16-SOIC / Processor Supervisor 4.37V 1 Active High/Active Low/Open Drain/Push-Pull 16-Pin SOIC W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series MicroManager
Packaging Tube
Part Status Obsolete(EOL)
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 40 ms Minimum
Voltage - Threshold 4.62V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 772949-DS1238AS-5
Popularity Medium
Supply and Demand Status Balance
Family Name DS1238AS-5
Introduction Date November 18, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1238AS-5 CAD Model

Description

The DS1238AS-5 is a robust microprocessor supervisory circuit manufactured by Maxim Integrated, designed to monitor the power supplies in microprocessor and digital systems. It provides a precise way to manage power-on reset and battery backup switching functions within computers, controllers, intelligent instruments, and critical microprocessor-based systems.

Key Features

  • Power Supply Monitoring: The DS1238AS-5 ensures that the microprocessor is reset to a known state during power-up, power-down, or brownout conditions. It maintains reset until the system voltage reaches a stable and safe operating level.
  • Battery Backup Switching: It includes an automatic switch-over to battery backup when the main supply voltage fails, ensuring uninterrupted operation of memory and critical components.
  • Low Power Consumption: Designed for efficient operation, the DS1238AS-5 has a low power consumption profile, making it suitable for battery-powered applications.
  • Voltage Threshold: The device operates with a preset threshold voltage suitable for monitoring 5V power supplies, with precision temperature-compensated voltage reference and comparator circuits.
  • Manual Reset Input: It features a manual reset input that allows for a very low standby current, making it possible to initiate a system reset manually.

Applications

The DS1238AS-5 is versatile and can be used in a wide range of applications, including but not limited to:

  • Computers and servers
  • Embedded systems
  • Intelligent instruments
  • Portable/battery-powered equipment
  • Industrial controllers

Technical Specifications

Parameter Value
Supply Voltage Monitor 5V ±5%
Operating Temperature -40°C to +85°C
Package Type Surface-Mount
Battery Backup Switching Automatic

With its reliable performance and Maxim Integrated's commitment to quality, the DS1238AS-5 is a top choice for ensuring system stability and integrity in a multitude of applications.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
MaxLinear Inc
Need more? Email Us
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess