EN
  • EN
  • DE

DS1245Y-100-IND

Part No DS1245Y-100-IND
Manufacturer Maxim Integrated
Catalog Custom Parts (B - D)
Description 1024k Nonvolatile SRAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1187959-DS1245Y-100-IND
Categories Custom Parts
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1245Y-100-IND CAD Model

Description

Maxim Integrated DS1245Y-100-IND Nonvolatile Memory

The DS1245Y-100-IND from Maxim Integrated is a robust nonvolatile memory module designed to retain data without the need for a power supply. This high-capacity 1024k NV SRAM (Nonvolatile Static RAM) with a 100 ns access time is an ideal solution for a wide range of industrial applications that require data integrity and reliability even in the event of a power failure.

Key Features

  • Capacity: The device boasts a substantial 1 Megabit of memory, providing ample space for critical data storage.
  • Speed: With a swift access time of 100 nanoseconds, the DS1245Y-100-IND ensures quick data retrieval and storage, enhancing overall system performance.
  • Nonvolatile Technology: The integration of nonvolatile SRAM technology allows the memory to retain data without an external power source, thanks to the onboard lithium battery.
  • Industrial Temperature Range: This memory module is designed to operate reliably across a wide temperature range from -40°C to +85°C, making it suitable for harsh industrial environments.
  • Package: The DS1245Y-100-IND comes in a 32-pin EDIP (Encapsulated Dual In-line Package), providing a durable and reliable form factor.
  • Easy Integration: The pin-compatible design ensures easy integration with existing systems without the need for significant hardware modifications.

Applications

The DS1245Y-100-IND is versatile and can be used in various industrial applications, including:

  • Process control systems
  • Factory automation
  • Telecommunications equipment
  • Embedded computing systems
  • Automotive systems

With its nonvolatile storage capability, the DS1245Y-100-IND from Maxim Integrated provides a reliable solution for preserving critical data in applications where maintaining data integrity is paramount. Its robust design and high-speed access make it a preferred choice for industrial systems where uptime and reliability are crucial.

You May Also Be Interested in

NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
dioo
SOT-23-5 Operational Amplifier ROHS
Need more? Email Us
Asahi Kasei Microsystems
Lowest to $1.0429
Hewlett Packard
Need more? Email Us
Broadcom Limited
Contact for details
Need more? Email Us
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess