EN
  • EN
  • DE

DS1251WP-120+

Part No DS1251WP-120+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC PHANTOM PAR 34-PCM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Phantom Time Chip
Features Leap Year, NVSRAM
Memory Size 512kb
Date Format YY-MM-DD-dd
Supply Voltage - Operating 2.97 V to 3.63 V
Voltage - Supply, Battery 3V
Current - Timekeeping (Max) 7mA @ 3.3V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 34-PowerCap Module
Win Source Part Number 129633-DS1251WP-120+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1251WP-120+ CAD Model

Description

Maxim Integrated DS1251WP-120+ Nonvolatile Timekeeping RAM

The DS1251WP-120+ from Maxim Integrated is a robust, high-performance nonvolatile timekeeping RAM that combines a full-featured real-time clock (RTC) and 128k x 8 nonvolatile static RAM. Designed to maintain time and preserve data for extended periods, even in the absence of power, this device is ideal for a wide array of applications ranging from industrial control systems to medical devices.

This versatile component operates in a wide voltage range of 4.5V to 5.5V and is characterized by its integrated lithium energy source and a precision crystal oscillator, which ensures accurate timekeeping. The DS1251WP-120+ is encapsulated in a power-dissipating 34-Pin EDIP package, which is highly resistant to harsh environmental conditions, making it suitable for use in outdoor or rugged environments.

One of the salient features of the DS1251WP-120+ is its ability to automatically switch to its backup energy source in the event of a primary power failure, without any user intervention. This seamless transition helps to maintain the integrity of the clock and data. Furthermore, the device offers a programmable alarm and interrupt function, which can be set to trigger on a specific date, day of the week, or time, providing additional versatility for event-driven applications.

The DS1251WP-120+ also incorporates a watchdog timer that can be programmed for automatic system resets, ensuring reliable operation and reducing the need for manual intervention. Its nonvolatile nature guarantees data retention for over 10 years, which is critical for applications where data integrity is paramount.

For ease of integration, the DS1251WP-120+ is fully compatible with the industry-standard JEDEC 3.3V DS1230Y 32-pin footprint. This compatibility ensures a straightforward upgrade path for systems requiring enhanced features or a replacement for older modules. Additionally, the device supports a simple serial interface for communicating with microprocessors, which simplifies the design and reduces system complexity.

In summary, the Maxim Integrated DS1251WP-120+ is a highly reliable and functional nonvolatile timekeeping RAM that offers the perfect solution for systems requiring accurate timekeeping, data preservation, and event management capabilities.

You May Also Be Interested in

Texas Instruments
IC RTC CLK/CALENDAR PAR 24-DIP
Lowest to $18.7702
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Lowest to $13.8623
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Lowest to $23.8784
Maxim Integrated
IC RTC SYST CTRLR SER 20SOIC
Lowest to $3.9948
Maxim Integrated
IC BATT CHG I2C RTC W/TRICKLE
Lowest to $5.3838
Maxim Integrated
1024K NV SRAM & PHANTOM CLOCK
Lowest to $33.0087
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Lowest to $25.0249

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess