EN
  • EN
  • DE

DS1670S

Part No DS1670S
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC SYST CTRLR SER 20SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Portable System Controller
Features Alarm, Leap Year, Watchdog Timer
Date Format YY-MM-DD-dd
Interface 3-Wire Serial
Voltage - Supply 2.97V ~ 3.63V
Voltage - Supply, Battery 2.5V ~ 3.7V
Current - Timekeeping (Max) 100µA @ 3.3V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number DS1670
Standard Package 37 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586204-DS1670S
Ultra Librarian 3D Model Ultra Librarian DS1670S CAD Model

Description

The DS1670S Portable System Controller from Maxim Integrated is a versatile and compact integrated circuit designed to enhance the functionality and extend the battery life of portable electronic devices. This highly integrated device is a perfect solution for managing the complex power requirements of modern handheld gadgets such as smartphones, digital cameras, and portable media players.

Key Features:

  • Power Management: The DS1670S offers advanced power management capabilities, including multiple regulated power outputs tailored for both digital and analog circuitry, ensuring efficient power distribution within the device.
  • Battery Monitoring: With its precise battery monitoring features, the DS1670S keeps track of battery status, providing critical information to maintain optimal charging and discharging cycles, thus prolonging battery life.
  • Microprocessor Supervision: The device includes a watchdog timer and a microprocessor reset function, which help to maintain system integrity by monitoring system activity and responding to any irregularities.
  • Real-Time Clock: An integrated real-time clock (RTC) with an alarm function enables timekeeping even when the main system power is turned off, making it ideal for time-sensitive applications.
  • Non-Volatile Memory: The inclusion of non-volatile memory allows for the storage of critical data that must be preserved during power loss events.

Applications:

The DS1670S is suitable for a wide range of portable applications, including:

  • Personal Digital Assistants (PDAs)
  • Portable Medical Devices
  • Handheld Instruments
  • Mobile Communication Devices

Technical Specifications:

  • Supply Voltage Range: 2.7V to 3.6V
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: SOIC (Small Outline Integrated Circuit)

The DS1670S Portable System Controller is a testament to Maxim Integrated's commitment to providing innovative solutions for power management and system control in portable devices. With its robust feature set and compact form factor, the DS1670S is an essential component for any portable electronic system design.

You May Also Be Interested in

Renesas Electronics America
REAL TIME CLOCK PLUS RAM
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Lowest to $23.8784
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Texas Instruments
IC RTC CLK/CALENDAR PAR 24-DIP
Lowest to $18.7702
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28EDIP / Real Time Clock (RTC) IC Clock/Calendar 32KB Parallel 28-DIP Module (0.600", 15.24mm)
Lowest to $74.7902
Renesas Electronics America
IC RTC CLK/CALENDAR SPI 16SOIC
Lowest to $31.6897
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Need more? Email Us
Texas Instruments
IC RTC CLK/CALENDAR PAR 28SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP / Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-DIP (0.600", 15.24mm)
Lowest to $5.6581

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9948 $51.9324
31+ $3.2778 $101.6118
48+ $3.1754 $152.4192
66+ $3.0729 $202.8114
85+ $2.9705 $252.4925
113+ $2.6632 $300.9416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess