EN
  • EN
  • DE

CDCM7005RGZTG4

Part No CDCM7005RGZTG4
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK SYNC/JITTER CLEANR 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Clock Synchronizer and Jitter Cleaner
PLL Yes with Bypass
Input LVCMOS, LVPECL
Output LVCMOS, LVPECL
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 1.5GHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-VQFN (7x7)
Win Source Part Number 1028779-CDCM7005RGZTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CDCM7005RGZTG4 CAD Model

Description

The Texas Instruments CDCM7005RGZTG4 is a state-of-the-art clock jitter cleaner and synchronizer designed to provide high-performance clock management for demanding applications. This integrated circuit (IC) offers a versatile solution for systems that require low-jitter clock distribution, frequency synthesis, and jitter cleaning to enhance signal integrity and system reliability.

Key Features

  • High Precision: The CDCM7005RGZTG4 boasts an exceptional jitter cleaning capability that ensures clock signals are delivered with high precision and minimal phase noise, which is critical for applications such as telecommunications, data communications, and high-speed digital signal processing.
  • Flexible Configuration: This device supports a wide range of input frequencies and multiple output frequencies, allowing it to be configured for various applications without the need for external components. It also features programmable dividers and can generate multiple non-integer-related frequencies from a single reference source.
  • Low Power Consumption: Designed with power efficiency in mind, the CDCM7005RGZTG4 minimizes power consumption, making it suitable for portable and battery-powered devices.
  • Robust Integration: The IC comes in a compact 48-VQFN package, which is ideal for space-constrained applications. It integrates PLL (Phase-Locked Loop) and VCO (Voltage-Controlled Oscillator) functions, reducing the need for additional components and simplifying the design process.
  • Programmable Outputs: It features programmable output formats, including LVPECL, LVDS, and LVCMOS, providing designers with the flexibility to choose the appropriate signaling format for their specific application requirements.

Applications

The CDCM7005RGZTG4 is well-suited for a variety of applications where clock management is critical. These include:

  • Wireless infrastructure
  • Wired networking equipment
  • Test and measurement systems
  • High-speed digital data transmission
  • Medical imaging and diagnostics

In conclusion, the Texas Instruments CDCM7005RGZTG4 is an excellent choice for designers looking for a high-performance clock jitter cleaner that offers flexibility, precision, and integration in a compact package. Its capabilities make it an indispensable component in a wide range of high-speed, high-precision electronic systems.

You May Also Be Interested in

Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8849 $55.1943
16+ $6.4697 $103.5152
24+ $6.2675 $150.4200
33+ $6.0654 $200.1582
43+ $5.8632 $252.1176
58+ $5.2566 $304.8828
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,288 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess