EN
  • EN
  • DE

DS1267-010+

Part No DS1267-010+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 10KOHM 256TAP 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tube
Product Status Obsolete
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 10k
Interface Serial
Memory Type Volatile
Voltage - Supply 5V
Features Cascade Pin
Tolerance ±20%
Temperature Coefficient (Typ) 750ppm/°C
Mounting Type Through Hole
Supplier Device Package 14-PDIP
Package / Case 14-DIP (0.300", 7.62mm)
Temperature Range - Operating -40°C ~ 85°C
Resistance - Wiper (Ohms) (Typ) 400
Base Product Number DS1267
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378286-DS1267-010+
Ultra Librarian 3D Model Ultra Librarian DS1267-010+ CAD Model

Description

The Maxim Integrated DS1267-010+ is a versatile digital potentiometer that provides a reliable and precise solution for adjusting and controlling resistance in a wide range of electronic applications. This compact component is designed to emulate a mechanical potentiometer and can be used in applications that require adjustments during operation, without the need for manual tuning.

Key Features

  • Resistance Range: The DS1267-010+ offers a resistance range of 10kΩ, which is suitable for various applications including calibration, signal conditioning, and gain control.
  • Dual Digital Potentiometers: It contains two potentiometers in one package, each with 256 positions, allowing for fine adjustment and precise control.
  • Serial Interface: The device is equipped with a 3-wire serial interface, which simplifies connection to microcontrollers and allows for digital control of resistance settings.
  • Nonvolatile Memory: With its onboard nonvolatile (EEPROM) memory, the DS1267-010+ can store settings even when the power is turned off, ensuring consistent performance across power cycles.
  • Low Power Consumption: It is designed for low power consumption, making it an ideal choice for battery-powered devices and power-sensitive applications.
  • Wide Operating Temperature Range: The DS1267-010+ operates over a broad temperature range, ensuring reliability in various environmental conditions.

Applications

The DS1267-010+ is suitable for a variety of applications, including but not limited to:

  • Adjustable power supplies
  • Automated product calibration systems
  • Volume control in audio systems
  • LCD screen brightness and contrast adjustments
  • Feedback systems requiring precise adjustments

Technical Specifications

Parameter Value
Resistance Value 10kΩ
Number of Potentiometers 2
Positions 256
Interface Serial (3-wire)
Memory Type EEPROM
Operating Temperature -40°C to +85°C

The Maxim Integrated DS1267-010+ digital potentiometer is a robust and efficient solution for designers looking to incorporate digital control of resistance into their electronic designs.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess