EN
  • EN
  • DE

DS12885Q+T

Part No DS12885Q+T
Manufacturer Maxim Integrated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821940-DS12885Q+T
Ultra Librarian 3D Model Ultra Librarian DS12885Q+T CAD Model

Description

The DS12885Q+T from Maxim Integrated is a highly integrated, full-featured real-time clock (RTC) module that provides a comprehensive timekeeping solution for a wide array of applications. This device is designed to maintain accurate time and date information, ranging from seconds to years, and includes additional features that extend its capabilities well beyond basic timekeeping.

Key Features

  • Timekeeping Accuracy: The DS12885Q+T maintains precise time and date, including leap year compensation up to the year 2100, ensuring long-term reliability without the need for manual adjustments.
  • Battery Backup: Equipped with a battery input, this RTC maintains timekeeping operations even during power failures, making it ideal for systems that require continuous time tracking.
  • Integrated Crystal: The inclusion of an onboard crystal oscillator eliminates the need for external timing components, simplifying design and reducing board space requirements.
  • Multiple Time Formats: It supports both 24-hour and 12-hour formats with an AM/PM indicator, catering to various user preferences and international standards.
  • Programmable Alarms: With programmable alarm functions, it can trigger specific actions at predetermined times, enhancing its utility in scheduling and reminder applications.
  • Serial Interface: The device includes a multiplexed bus interface to minimize the number of pins required for connection to a microprocessor, allowing for efficient communication and easy integration into existing systems.

Applications

The DS12885Q+T is suitable for a diverse range of applications that require reliable timekeeping. These include:

  • Embedded systems
  • Industrial control systems
  • Utility meters
  • Point-of-sale (POS) terminals
  • Network servers
  • Consumer electronics

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the DS12885Q+T is no exception. It is designed to meet stringent industrial standards, ensuring reliable performance in even the most demanding environments. With its robust feature set and proven dependability, the DS12885Q+T is the ideal choice for designers looking for a high-quality real-time clock module.

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 850 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess