EN
  • EN
  • DE

DS1312S-2+

Part No DS1312S-2+
Manufacturer Maxim Integrated
Catalog Memory - Controllers
Description IC CTRLR NV W/BATT MOD 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Controller Type Nonvolatile RAM
Supply Voltage - Operating 4.75 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 139831-DS1312S-2+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1312S-2+ CAD Model

Description

Maxim Integrated DS1312S-2+ Nonvolatile Controller

The Maxim Integrated DS1312S-2+ is a state-of-the-art nonvolatile controller designed to protect the integrity of SRAM or other memory used in a variety of electronic systems. This advanced component ensures that data is retained even when the primary power supply fails, by automatically switching to a backup battery in the event of a power outage.

The DS1312S-2+ is a versatile device that can be integrated into systems requiring reliable data retention without the need for user intervention. It is particularly useful in applications such as real-time clocks, microcontroller systems, and other memory applications where data loss due to power failure is unacceptable.

Key features of the DS1312S-2+ include:

  • Automatic Battery Backup Switching: The device seamlessly transitions to the backup battery when primary power is lost, ensuring continuous power supply to volatile memory components.
  • Low Power Consumption: Designed for energy efficiency, the DS1312S-2+ consumes minimal power, which is critical for battery-dependent applications.
  • Write Protection: It includes write protection features to prevent data corruption during power loss.
  • High Precision Voltage Monitor: The controller continuously monitors the supply voltage and automatically switches to the backup source when necessary.
  • Wide Operating Temperature Range: The DS1312S-2+ operates reliably across a broad temperature range, making it suitable for industrial and harsh environment applications.

This nonvolatile controller is available in a compact surface-mount package, which is conducive to space-constrained designs. Its integration into a system is straightforward, requiring minimal external components, which simplifies the design and reduces overall system cost.

For engineers and designers looking for a reliable solution to protect volatile memory contents, the Maxim Integrated DS1312S-2+ offers an optimal mix of features, performance, and ease of use. It stands as a testament to Maxim Integrated's commitment to providing robust and innovative circuit protection solutions.

Whether it's for critical data logging, system configuration settings, or any application where data integrity is paramount, the DS1312S-2+ provides the peace of mind that comes with knowing your data is safeguarded against unexpected power disruptions.

You May Also Be Interested in

Altera
DRAM CONTROLLER, CHMOS,
Need more? Email Us
Intel
MEMORY CONTROLLER CMOS PBGA1202
Need more? Email Us
Renesas Electronics America
FCCSP 7.50X3.00X1.20 MM, 0.50MM
Need more? Email Us
Intel
82801 - I/O CONTROLLER HUB
Lowest to $26.6850
Renesas Electronics America
DDR DRAM, 16MX36, 0.22NS
Need more? Email Us
Analog Devices Inc.
IC CONTROLLER 8-CHIP NV 20-DIP
Need more? Email Us
Maxim Integrated
IC CONTROLLER NV 8-SOIC
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, CMOS
Lowest to $9.9325
National Semiconductor (TI)
MEMORY CONTROLLER, TTL, CDIP52
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess