EN
  • EN
  • DE

DS1318E+

Part No DS1318E+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC ELAPSED CNT PAR 24-TSSOP / Parallel-Interface Elapsed Time Counter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Elapsed Time Counter
Features Alarm, Square Wave Output
Time Format Binary
Date Format Binary
Interface Parallel
Operating Supply Voltage 3 V ~ 3.6 V
Voltage - Supply, Battery 1.6 V ~ 3.7 V
Current - Timekeeping (Maximum) 150μA @ 3V ~ 3.6V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 773005-DS1318E+
Popularity Medium
Supply and Demand Status Limited
Family Name DS1318E+
Introduction Date February 01, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian DS1318E+ CAD Model

Description

Maxim Integrated DS1318E+ Real-Time Clock

The Maxim Integrated DS1318E+ is a highly integrated, full-featured real-time clock (RTC) designed to provide precise time and date information for a wide range of applications. This robust RTC module is ideal for systems that require reliable timekeeping, even in the absence of power, thanks to its built-in battery backup input.

Featuring a serial interface that allows for easy communication with most microcontrollers, the DS1318E+ is equipped with a multitude of functions. Its capabilities include tracking seconds, minutes, hours, days, date, month, and year, with automatic leap year compensation valid up to the year 2100. This ensures that your application can run for decades with accurate timekeeping without the need for manual adjustments or software updates for leap years.

One of the standout features of the DS1318E+ is its dual power supply pins, which allow the device to automatically switch to a backup power source if the main power fails. This ensures that timekeeping continues uninterrupted, a critical feature for applications where time accuracy is paramount, such as data logging systems, security systems, and network servers.

The DS1318E+ also includes an integrated crystal oscillator with a frequency of 32.768 kHz, which is the standard for RTC modules, providing high precision timekeeping. Additionally, the module offers a programmable square wave output, which can be used for various functions such as a system clock or as a periodic interrupt for microcontrollers.

Enclosed in an 8-pin SOIC (150 mil) package, the DS1318E+ is designed for surface mount technology, making it suitable for modern PCB designs. Its compact size and low power consumption make it an excellent choice for portable and battery-operated devices.

In summary, the Maxim Integrated DS1318E+ RTC is a versatile and reliable timekeeping solution that can be seamlessly integrated into a variety of electronic systems. Its automatic leap year correction, dual power supply pins, and programmable square wave output make it a valuable component for maintaining accurate time in critical applications.

You May Also Be Interested in

Maxim Integrated
IC RTC BINARY CNT I2C 8-USOP
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $3.4926
Maxim Integrated
IC RTC CLK/CALENDAR SER 10-USOP
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR SPI 10MSOP
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $2.0374
Epson Electronics America Inc-Semiconductor Div
Built-in Yes SMD,3.2x2.5mm Real Time Clocks RoHS
Lowest to $1.1060
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR I2C 16QFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2616 $51.1392
29+ $3.4967 $101.4043
45+ $3.3874 $152.4330
62+ $3.2782 $203.2484
79+ $3.1689 $250.3431
106+ $2.8411 $301.1566
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess