EN
  • EN
  • DE
  • IT

DS1321S+T&R

Part No DS1321S+T&R
Manufacturer Maxim Integrated
Catalog Memory - Controllers
Description IC CTRLR NV W/BATT MON 5V 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Controller Type Nonvolatile RAM
Supply Voltage - Operating 4.75 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SOIC
Win Source Part Number 137759-DS1321S+T&R
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1321S+T&R CAD Model

Description

Maxim Integrated's DS1321S+T&R: High-Efficiency Power Management IC

The DS1321S+T&R is a cutting-edge power management integrated circuit (IC) designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This IC is particularly engineered to deliver high-efficiency power solutions for a wide range of applications, ensuring reliable and consistent performance for your electronic devices.

At the heart of the DS1321S+T&R is its ability to provide a regulated power supply with excellent voltage accuracy and stability. This makes it an ideal choice for sensitive electronic components that require a precise and steady power source to operate optimally. The device is designed with a focus on minimizing power loss, which translates into enhanced battery life for portable applications and reduced energy consumption for wired devices.

The DS1321S+T&R comes in a compact, surface-mount package, which is well-suited for space-constrained applications. Its small footprint allows designers to save valuable board space without compromising on performance. The IC's package is also designed for easy integration into automated assembly processes, ensuring a cost-effective and efficient manufacturing solution.

With its robust design, the DS1321S+T&R is capable of withstanding harsh operating conditions, making it a reliable choice for industrial, automotive, and consumer electronics markets. The device features built-in thermal protection and a wide operating temperature range, ensuring consistent performance even in extreme environments.

Maxim Integrated's commitment to quality is evident in the DS1321S+T&R, which is produced using high-grade materials and subjected to rigorous testing to meet industry standards for reliability and longevity. This IC is available in tape and reel (T&R) packaging, facilitating bulk handling and providing an efficient solution for high-volume production needs.

In summary, the DS1321S+T&R from Maxim Integrated is a versatile and efficient power management solution that combines precision, durability, and compact design. Whether you're developing the next generation of portable gadgets or ensuring the reliability of critical industrial systems, this IC is engineered to meet the demands of your power-sensitive applications.

You May Also Be Interested in

National Semiconductor (TI)
MEMORY CONTROLLER, CMOS, PQCC84
Need more? Email Us
Renesas Electronics America
FCCSP 7.50X3.00X1.20 MM, 0.50MM
Need more? Email Us
Texas Instruments
DRAM CONTROLLER, TTL, PDIP20
Need more? Email Us
Renesas Electronics America
DDR DRAM, 8MX36
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1
Need more? Email Us
National Semiconductor (TI)
MEMORY CONTROLLER, TTL, CDIP52
Need more? Email Us
Analog Devices Inc.
IC CONTROLLER 8-CHIP NV 20-DIP
Need more? Email Us
Altera
DRAM CONTROLLER, 1M X 8, CMOS
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1 PQCC68
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.2799 $73.1196
9+ $14.9993 $134.9937
14+ $14.5298 $203.4172
19+ $14.0615 $267.1685
24+ $13.5931 $326.2344
32+ $12.1871 $389.9872
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess