EN
  • EN
  • DE
  • IT

CY7C68053-56BAXI

Part No CY7C68053-56BAXI
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers - Application Specific
Description IC MCU MOBL-USB 56VFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Tray
Status Active
Applications USB Microcontroller
Core Processor 8051
Program Memory Type ROMless
Controller Series CY7C680xx
Data RAM Size 16K x 8
Number of I/O 56
Supply Voltage - Operating 1.71 V to 1.89 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 56-VFBGA (5x5)
Win Source Part Number 050700-CY7C68053-56BAXI
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name CY7C68053
Introduction Date February 15, 2006
ECCN 3A991.a.3
Country of Origin Taiwan
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian CY7C68053-56BAXI CAD Model

Description

CY7C68053-56BAXI Embedded Controller

The CY7C68053-56BAXI stands as a versatile embedded controller ideal for high-fidelity designs. It merges reliability with efficiency, making it suitable for an array of technological applications.

  • Efficient Signal Processing
  • Wide Voltage Range
  • Integrated Peripheral Control

Applications:

  • Automation Systems
  • Telecommunications Devices
  • Consumer Electronics

Key Features and Benefits:

  • Efficient signal processing enhances overall system performance.
  • Wide voltage range supports greater operational flexibility.
  • Integrated peripheral control streamlines the design and reduces external components.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC LPC SUPER I/O 128LQFP
Lowest to $20.1077
Infineon Technologies
USB Super Speed Hubs
Lowest to $27.9260
Infineon Technologies
ELIC EXTENDED LINE CARD INTERFAC
Lowest to $36.8198
Infineon Technologies
IC EEPROM 256BYTE CHIP
Need more? Email Us
Rochester Electronics
INTERRUPT CONTROLLER, 80C86; 80C
Lowest to $11.2958
STMicroelectronics
IC AUDIO INFOTAINMENT
Need more? Email Us
STMicroelectronics
IC DSP/MCU INFOTAINMENT
Lowest to $12.9321
Unitrode
DUAL MARKED (5962-9326501MCA)
Need more? Email Us
STMicroelectronics
DSP/MCU SYSTEM 144-LQFP
Lowest to $13.9311

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.8302 $91.6604
3+ $37.6043 $112.8129
5+ $36.4291 $182.1455
7+ $35.2540 $246.7780
9+ $34.0789 $306.7101
11+ $30.5535 $336.0885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess