EN
  • EN
  • DE

DS1330WP-100+

Part No DS1330WP-100+
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 256KBIT 100NS 34PCM / NVRAM NVSRAM Parallel 256Kbit 3.3V 34-Pin PowerCap Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 256Kb (32K x 8)
Write Cycle Time - Word, Page 100ns
Access Time 100ns
Memory Interface Parallel
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 34-PowerCap Module
Manufacturer Package 34-PowerCap Module
Win Source Part Number 773006-DS1330WP-100+
Popularity Medium
Supply and Demand Status Limited
Family Name DS1330W
Introduction Date February 25, 1998
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1330WP-100+ CAD Model

Description

Maxim Integrated DS1330WP-100+ Overview

The DS1330WP-100+ from Maxim Integrated is a high-performance, nonvolatile (NV) SRAM with a storage capacity of 256k x 8 bits. This memory device combines the access speed of SRAM with the nonvolatility of EEPROM, ensuring data retention without the need for a battery backup in the event of power loss. It is particularly well-suited for applications requiring frequent or rapid data updates, where the risk of data corruption due to power failure must be minimized.

Key Features

  • Integrated Power-Fail Deselect Circuitry: The DS1330WP-100+ includes automatic power-fail chip deselect circuitry which switches to nonvolatile mode during a power failure, ensuring data integrity.
  • High-Speed Read and Write Operations: With fast access times, the device provides the high-speed read and write operations of traditional SRAM, making it ideal for real-time applications.
  • Unlimited Write Cycles: Unlike EEPROM, the DS1330WP-100+ allows for unlimited write cycles, enhancing its endurance and reliability for write-intensive applications.
  • Nonvolatility: The device's nonvolatile elements ensure that data is retained for over 10 years without the need for an external battery.
  • Low-Power Operation: It is designed for low-power consumption, making it suitable for battery-powered and portable devices.

Applications

The DS1330WP-100+ is ideal for a wide range of applications, including:

  • RAID systems
  • Industrial controls
  • Networking equipment
  • Medical devices
  • Aerospace and defense systems

Technical Specifications

  • Memory Size: 256k x 8 bits
  • Package: The device is offered in a 32-pin TSOP (Type II) package which is RoHS compliant.
  • Operating Voltage Range: 4.5V to 5.5V
  • Access Time: 100ns
  • Operating Temperature Range: -40°C to +85°C, making it suitable for industrial temperature ranges.

With its combination of speed, nonvolatility, and high reliability, the DS1330WP-100+ from Maxim Integrated is an excellent choice for any application requiring robust data storage and retrieval without the risk of data loss due to power failure.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 8MBIT PARALLEL 44TSOP II
Need more? Email Us
Cypress Semiconductor Corp
IC NVSRAM 16MBIT PAR 48TSOP I
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 4.5M PARALLEL 100TQFP / 4-Mbit (128K x 36) Pipelined Sync SRAM
Lowest to $8.1393
Cypress Semiconductor Corp
IC SRAM 9MBIT PARALLEL 100TQFP
Lowest to $6.7233
Alliance Memory, Inc.
IC SRAM 1M PARALLEL 32SOJ / 5V 128K X 8 CMOS SRAM
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 9M PARALLEL 165FBGA / 9-Mbit (256K x 36/512K x 18) Pipelined SRAM with NoBL Architecture
Lowest to $131.9045
Cypress Semiconductor Corp
IC SRAM 18M PARALLEL 165FBGA / 18-Mbit QDR® II SRAM Two-Word Burst Architecture
Lowest to $1.8459
Cypress Semiconductor Corp
IC NVSRAM 256KBIT SPI 16SOIC
Lowest to $19.0520
Cypress Semiconductor Corp
IC SRAM 4M PARALLEL 44TSOP II / Automotive 4-Mbit (256K x 16) Static RAM Wide voltage range: 2.20 V to 3.60 V
Lowest to $6.9158

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess