EN
  • EN
  • DE

DS1340U-33+T

Part No DS1340U-33+T
Manufacturer Maxim Integrated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case UMAX-8
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 723249-DS1340U-33+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1340U-33+T CAD Model

Description

The DS1340U-33+T is a highly integrated, low-power real-time clock (RTC) from Maxim Integrated, designed to provide precise time and date information for a wide range of applications. This RTC is particularly well-suited for systems that require reliable timekeeping, such as data loggers, industrial controllers, and smart meters.

Operating at a voltage of 3.3V, the DS1340U-33+T is optimized for applications that need to maintain low power consumption. Its timekeeping functions include seconds, minutes, hours, day, date, month, and year information, with the added convenience of automatic leap year compensation valid up to the year 2100.

One of the standout features of this device is its integrated trickle-charge capability. This allows the RTC to maintain timekeeping operations by charging a backup battery or supercapacitor during normal operation, ensuring that time is kept even during power outages or when the main power supply is disconnected.

The DS1340U-33+T communicates over a simple I²C interface, making it easy to integrate into existing designs. It also features a robust crystal oscillator, which serves as the timekeeping element, providing long-term accuracy and stability. In addition, the device includes two programmable time-of-day alarms and a programmable square-wave output, offering added flexibility for system designers.

Packaged in a compact 8-pin µSOP, the DS1340U-33+T is designed to occupy minimal board space, making it an excellent choice for space-constrained applications. Its surface-mount package type allows for efficient assembly in high-volume production environments.

Maxim Integrated's commitment to quality ensures that the DS1340U-33+T meets the highest standards of reliability and performance. With its combination of features, low power consumption, and small footprint, this RTC is an ideal choice for designers looking to add accurate timekeeping functionality to their next project.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1678 $52.0272
50+ $2.0280 $101.4000
77+ $1.9581 $150.7737
110+ $1.8182 $200.0020
143+ $1.7483 $250.0069
179+ $1.6783 $300.4157
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,570 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess