EN
  • EN
  • DE
  • IT

DS1391U-3+T

Part No DS1391U-3+T
Manufacturer Maxim Integrated
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SOP-10
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 752943-DS1391U-3+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1391U-3+T CAD Model

Description

The Maxim Integrated DS1391U-3+T is a high-precision, low-power real-time clock (RTC) with a built-in temperature-compensated crystal oscillator (TCXO) and crystal. This RTC is designed to provide accurate time and date information for a wide range of applications, including embedded systems, telecommunications, data loggers, and many other types of electronic equipment.

Key Features

  • Accuracy: The device maintains an impressive timekeeping accuracy of ±5ppm (±0.432 second/day) over the temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.
  • Power Management: With a supply voltage range of 2.7V to 5.5V, the DS1391U-3+T is versatile for different power setups. Additionally, it features a backup battery input and automatic switch-over to the battery when main power is lost, preserving timekeeping operation.
  • Communication Interface: The device uses an I²C serial interface for communication, allowing for easy integration into existing systems with minimal interface requirements.
  • Memory: It includes a user-accessible, non-volatile, timekeeping RAM, which can be used for storage of application-specific data that needs to be preserved across power cycles.
  • Form Factor: The RTC is offered in a compact, 10-pin µSOP package, making it suitable for space-constrained applications.
  • Extended Temperature Range: The device operates reliably in extreme temperature environments, making it suitable for outdoor and industrial applications.

Applications

The DS1391U-3+T is ideal for a variety of applications where maintaining accurate time is crucial. These include:

  • Networking equipment (routers, switches, servers)
  • Industrial systems (PLCs, industrial computers)
  • Consumer electronics (set-top boxes, digital recording devices)
  • Portable medical devices
  • Point-of-sale (POS) systems

With its combination of accuracy, power efficiency, and robust feature set, the Maxim Integrated DS1391U-3+T RTC is a highly reliable choice for time-critical applications demanding long-term, precise timekeeping.

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess