EN
  • EN
  • DE

DS1554WP-120+

Part No DS1554WP-120+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 34-PCM / Real Time Clock Parallel 32Kbyte Clock/Calendar/NV Timekeeping RAM/Watchdog Timekeeper 34-Pin PowerCap Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tray
Type Clock/Calendar
Features Alarm, Leap Year, NVSRAM, Watchdog Timer, Y2K
Memory Size 32KB
Date Format YY-MM-DD-dd
Interface Parallel
Operating Supply Voltage 2.97 V ~ 3.63 V
Voltage - Supply, Battery 3V
Current - Timekeeping (Maximum) 4mA @ 3.3V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 34-PowerCap Module
Manufacturer Package 34-PowerCap Module
Win Source Part Number 773038-DS1554WP-120+
Popularity Medium
Supply and Demand Status Limited
Family Name DS1554
Introduction Date November 19, 1999
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian DS1554WP-120+ CAD Model

Description

Maxim Integrated DS1554WP-120+ Overview

The DS1554WP-120+ from Maxim Integrated is a robust, full-function, year 2000-compliant (Y2K) real-time clock/calendar (RTC) with an integrated 512k NV SRAM. This high-performance component is designed to provide a reliable timing solution with the added benefit of non-volatile memory storage, making it an ideal choice for a wide range of applications that require data preservation during power loss.

Key Features

  • Real-Time Clock/Calendar: Tracks time in hours, minutes, and seconds. The calendar functionality accounts for days, weeks, months, and years, including corrections for leap years up to the year 2100.
  • Non-Volatile SRAM: The device includes 512k of non-volatile SRAM, providing data retention without the need for a battery backup during power failures.
  • Integrated Power-Fail Detect: Features a built-in power-fail circuit that automatically switches to the backup energy source when a power failure is detected, ensuring uninterrupted operation of the timekeeping functions.
  • Lithium Energy Source: Comes with a long-life, replaceable lithium battery, which ensures data and time retention for the rated life of the battery.
  • Watchdog Timer: The integrated watchdog timer can be programmed to reset a hung system and ensure proper operation.
  • Surface-Mount Package: The DS1554WP-120+ is available in a water-washable, 34-pin PowerCap Module (PCM) surface-mount package that is highly resistant to environmental factors.
  • Industrial Temperature Range: Operates effectively across an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.

Applications

The versatility of the DS1554WP-120+ makes it an excellent choice for a variety of applications, including:

  • Embedded systems
  • Utility meters
  • POS terminals
  • Industrial timekeeping
  • Network servers
  • Medical devices
  • Telecommunication systems

With its combination of real-time clock/calendar functionality and non-volatile memory, the DS1554WP-120+ from Maxim Integrated is a powerful component that provides reliable timekeeping and data storage solutions for applications where data integrity and accurate timekeeping are critical.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR SER 10UMAX
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $3.4926
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $4.2202
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR I2C 16QFN
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8-SMT
Lowest to $1.5717
Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8MSOP
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $2.0374
Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess