EN
  • EN
  • DE

DS1620S/T&R

Part No DS1620S/T&R
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -55C-125C 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-SOIC
Manufacturer Maxim Integrated
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.209", 5.30mm Width)
Case / Package 8-SOIC
Family Name DS1620
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917347-DS1620S/T&R
Ultra Librarian 3D Model Ultra Librarian DS1620S/T&R CAD Model

Description

Maxim Integrated DS1620S/T&R Digital Thermometer and Thermostat

The Maxim Integrated DS1620S/T&R is a highly precise digital thermometer and thermostat that provides a digital readout of temperature over a range of -55°C to +125°C. This versatile component can be used in a wide array of applications, from environmental controls to system thermal management. Its unique design allows it to offer both temperature measurement and thermostat functionality in one compact package.

Constructed with the needs of precise temperature monitoring in mind, the DS1620S/T&R features a 3-wire serial interface that allows for easy integration into most microcontroller-based systems. The device is capable of reading temperatures to a resolution of 0.5°C and offers an accuracy of ±0.5°C over a range of 0°C to +70°C. This high level of precision ensures reliable and consistent temperature readings, which is critical for maintaining system stability and performance.

One of the standout features of the DS1620S/T&R is its programmable thermostat capabilities. Users can set both high and low temperature thresholds, which the device uses to control an external heater or cooler. This is achieved via the output of the TOUT pin, which acts as an active-high alarm when the device's temperature exceeds the programmed limits. This functionality enables the implementation of automated temperature control systems that can maintain a desired temperature range without constant human intervention.

The DS1620S/T&R is provided in a surface-mount SOIC-8 package, making it suitable for space-constrained applications. Additionally, it is offered in tape and reel (T&R) format, which facilitates automated assembly and is ideal for high-volume production environments.

With its robust feature set, the Maxim Integrated DS1620S/T&R is an excellent choice for designers looking for a reliable and accurate temperature sensing and control solution. Whether it's for personal electronics, industrial systems, or sophisticated computing hardware, this device delivers the performance and versatility needed to meet the demands of modern thermal management applications.

You May Also Be Interested in

MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8UMAX
Lowest to $0.8507
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.3197 $66.9591
6+ $18.3136 $109.8816
9+ $17.7413 $159.6717
12+ $17.1690 $206.0280
16+ $16.5967 $265.5472
21+ $14.8798 $312.4758
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess