EN
  • EN
  • DE

DS1672-3+

Part No DS1672-3+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC BINARY CNT I2C 8-DIP / Real Time Clock Serial Clock/Calendar/Elapsed Time Counter 8-Pin PDIP N
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Binary Counter
Features Trickle-Charger
Time Format Binary
Date Format Binary
Interface I2C, 2-Wire Serial
Operating Supply Voltage 2.7 V ~ 3.3 V
Voltage - Supply, Battery 1.3 V ~ 3.63 V
Current - Timekeeping (Maximum) 500μA @ 3.3V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 773063-DS1672-3+
Popularity Medium
Supply and Demand Status Limited
Family Name DS1672
Introduction Date December 28, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1672-3+ CAD Model

Description

Maxim Integrated DS1672-3+ Low-Voltage Serial Timekeeping Chip

The Maxim Integrated DS1672-3+ is a highly integrated timekeeping solution designed to provide precise time and date information to electronic systems. This compact, low-voltage serial real-time clock (RTC) utilizes a digital serial interface for communication and is ideally suited for applications in embedded systems, consumer electronics, and network infrastructure that require accurate timekeeping with minimal power consumption.

Featuring a built-in quartz crystal that ensures high stability and accuracy, the DS1672-3+ maintains time and date information in a binary format, providing seconds, minutes, hours, day, date, month, and year data. The device is capable of automatically adjusting for months with fewer than 31 days, including corrections for leap year, up to the year 2100.

The DS1672-3+ operates over a voltage range of 2.5V to 5.5V, making it versatile for use in both 3.3V and 5V systems. Its low power consumption is particularly advantageous for battery-powered devices, as it extends the battery life by drawing minimal current in timekeeping mode. The timekeeping function continues to operate even when the main power is turned off, as long as the device is connected to a backup power source, such as a coin-cell battery.

Communication with the DS1672-3+ is achieved through a simple serial interface that is compatible with most microcontrollers. This interface supports both I²C and SPI protocols, providing flexibility in system design and ensuring easy integration into a wide range of applications. The device also features a programmable trickle charge circuit that can be used to recharge a backup battery, ensuring long-term reliability of the timekeeping function.

Encapsulated in an 8-pin SOIC package, the DS1672-3+ is designed for surface-mount technology (SMT), which allows for a compact footprint on the printed circuit board (PCB). This space-saving design is ideal for applications where board space is at a premium.

In summary, the Maxim Integrated DS1672-3+ offers a reliable, accurate, and power-efficient solution for maintaining time and date in electronic systems, with easy integration and a flexible interface that caters to a broad spectrum of design requirements.

You May Also Be Interested in

Microchip Technology
IC RTC CLK/CALENDAR SPI 10TDFN / Real Time Clock (RTC) IC Clock/Calendar 64B SPI 10-WFDFN Exposed Pad
Lowest to $2.0416
Microchip Technology
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $2.3455
NXP / Nexperia
Real Time Clock IC CLOCK/CALENDAR RTC IC
Lowest to $1.3216
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP / Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.6001
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP / Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-DIP (0.600", 15.24mm)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SPI 22SON
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $1.3504
Analog Devices Inc.
Real Time Clock I C RTC with 56-Byte NV RAM
Lowest to $1.2499

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0492 $57.9348
47+ $2.5017 $117.5799
72+ $2.4243 $174.5496
99+ $2.3458 $232.2342
128+ $2.2673 $290.2144
171+ $2.0328 $347.6088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess