The DS1672-33 from Maxim Integrated is a robust, low-voltage serial timekeeping chip, designed to provide a comprehensive solution for timekeeping in a wide range of applications. This integrated circuit incorporates a binary counter designed to keep track of time in seconds, minutes, hours, days, and years, making it an ideal choice for systems that require an accurate time base for various functionalities.
Key Features
- Accurate Timekeeping: The DS1672-33 maintains precise time tracking, ensuring systems relying on it can perform scheduled tasks with high accuracy.
- Low Voltage Operation: Operating at 2.5V to 5.5V, this chip is suitable for battery-powered devices and applications with varying power supply conditions.
- Serial Interface: The device features a simple serial interface for communication, making it easy to integrate into existing designs without the need for complex wiring or additional components.
- Extended Operating Temperature: With an operating temperature range of -40°C to +85°C, the DS1672-33 is reliable in various environmental conditions.
- Low Power Consumption: Its design focuses on energy efficiency, which is crucial for prolonging battery life in portable devices.
Applications
The DS1672-33 is versatile and can be used in a multitude of applications. These include:
- Data loggers
- Telematics
- Industrial timekeeping
- Handheld devices
- GPS equipment
- Point of sale (POS) systems
Technical Specifications
Parameter
Value
Voltage Supply
2.5V to 5.5V
Operating Temperature
-40°C to +85°C
Interface Type
Serial (2-Wire, I²C)
Package/Case
8-SOIC (0.154", 3.90mm Width)
For those seeking a reliable and energy-efficient timekeeping solution, the DS1672-33 offers a perfect blend of precision and durability, backed by Maxim Integrated's reputation for high-quality electronic components.