EN
  • EN
  • DE

DS1086Z+

Part No DS1086Z+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC ECONOSILL 5V SS 8-SOIC / Spread Spectrum Silicon Oscillator 97.1MHz- 0.26MHz to 133MHz Squarewave 8-Pin SOIC N
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series EconOscillator
Packaging Tube
Type Spread Spectrum Clock Generator
PLL No
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 133MHz
Divider/Multiplier Yes/No
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 772869-DS1086Z+
Popularity Medium
Supply and Demand Status Balance
Family Name DS1086
Introduction Date October 01, 2002
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian DS1086Z+ CAD Model

Description

Maxim Integrated DS1086Z+ Programmable Oscillator

The Maxim Integrated DS1086Z+ is a versatile and programmable oscillator that serves as a reliable clock source for a wide array of electronic applications. This innovative component allows designers to generate a specific frequency without the need for external resistors or capacitors, enhancing design flexibility and reducing component count.

Key Features

  • Frequency Range: The DS1086Z+ offers a wide frequency range from 260kHz to 133MHz, easily adjustable through software settings.
  • Spread Spectrum Clock Modulation: This feature helps to reduce electromagnetic interference (EMI), making it an excellent choice for applications sensitive to noise.
  • Voltage Supply: Operating at a supply voltage from 2.7V to 3.6V, the DS1086Z+ is suitable for low-power applications and can be integrated into battery-operated devices.
  • Programmability: With the use of an I²C-compatible serial interface, users can program the output frequency and other parameters, providing tremendous flexibility for system design adjustments.
  • Temperature Stability: The oscillator maintains a stable frequency over a temperature range of -40°C to +85°C, ensuring reliable operation under varying environmental conditions.
  • Form Factor: Housed in an 8-Pin SOIC package, the DS1086Z+ is compact and ideal for space-constrained applications.

Applications

The DS1086Z+ is suitable for a multitude of applications, including but not limited to:

  • Portable and wireless devices where power efficiency is crucial.
  • Networking equipment, such as routers and switches, that require precise timing.
  • Industrial systems where a robust and stable clock source is necessary.
  • Consumer electronics, including set-top boxes and gaming consoles.

Whether you are developing a new product or upgrading an existing system, the Maxim Integrated DS1086Z+ programmable oscillator offers a high degree of precision and customization. Its ability to mitigate EMI and maintain frequency stability makes it a top choice for designers seeking a reliable and adaptable clock solution.

You May Also Be Interested in

MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess