EN
  • EN
  • DE

DS1673E-3+

Part No DS1673E-3+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC SYSTEM CTRLR SER 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Portable System Controller
Features Alarm, Leap Year, Watchdog Timer
Date Format YY-MM-DD-dd
Supply Voltage - Operating 2.7 V to 3.3 V
Voltage - Supply, Battery 2.5 V to 3.7 V
Current - Timekeeping (Max) 100μA @ 3V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 014711-DS1673E-3+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1673E-3+ CAD Model

Description

The DS1673E-3+ from Maxim Integrated is a versatile portable system controller designed to cater to the needs of complex portable devices. This efficient and compact integrated circuit combines several key functions necessary for effective power management, system control, and timekeeping in portable applications.

Key Features

  • Integrated Real-Time Clock (RTC): With a full calendar clock, the DS1673E-3+ ensures accurate timekeeping and date management, which is essential for time-sensitive applications and logging events.
  • Watchdog Timer: The built-in watchdog timer serves as an important safeguard against system malfunctions, helping to reset the system in case of software anomalies or prolonged inactivity.
  • Power-Fail Reset: The power-fail reset feature provides additional protection for the system by initiating a reset in the event of a power failure, ensuring the integrity of the system's operation.
  • Low Power Consumption: Designed with energy efficiency in mind, the DS1673E-3+ is ideal for battery-powered devices, extending the overall battery life and reducing the need for frequent recharging.
  • Multiple Interfaces: This system controller supports various interfaces, including a serial interface for communication with microprocessors, making it a versatile choice for a wide range of portable devices.

Applications

The DS1673E-3+ system controller is particularly well-suited for portable devices that require robust power management and system reliability. It is commonly used in:

  • Handheld Computers
  • Portable Medical Devices
  • Mobile Communication Devices
  • Portable Instruments

Technical Specifications

The device operates over a wide temperature range and comes in a small surface-mount package, making it an excellent choice for space-constrained applications. It is designed to be directly connected to a battery, and its operational parameters are optimized to ensure minimal power drain.

Ordering Information

The DS1673E-3+ is available for order from Maxim Integrated and its authorized distributors. For detailed product specifications, support, and ordering information, please refer to the official Maxim Integrated website or contact their customer support team.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Need more? Email Us
Maxim Integrated
1024K NV SRAM & PHANTOM CLOCK
Lowest to $33.0087
Maxim Integrated
DS1644 NV TIMEKEEPING RAM
Lowest to $54.0680
Renesas Electronics America
REAL TIME CLOCK PLUS RAM
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Lowest to $23.8784
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $7.2915
Texas Instruments
IC RTC CLK/CALENDAR PAR 24-DIP
Lowest to $18.7702
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Lowest to $13.8623
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess